Altech Corporation PIR6WB-1PS-24VAC/DC-R01
Altech Corporation PIR6WB-1PS-24VAC/DC-R01
feed

Altech Corporation PIR6WB-1PS-24VAC/DC-R01

Manufacturer No:

PIR6WB-1PS-24VAC/DC-R01

Manufacturer:

Altech Corporation

Utmel No:

116-PIR6WB-1PS-24VAC/DC-R01

Package:

-

ECAD Model:

Description:

Relay;Electromag;gold-plated contacts;1NO;Voltage 24VAC/DC;0.5VA/0.4W
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
PIR6WB-1PS-24VAC/DC-R01 information

Specifications
Altech Corporation PIR6WB-1PS-24VAC/DC-R01 technical specifications, attributes, parameters and parts with similar specifications to Altech Corporation PIR6WB-1PS-24VAC/DC-R01.
  • Type
    Parameter
  • Factory Lead Time
    7 Weeks
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Throw Configuration

    "Throw Configuration" is a term commonly used in the context of switches and relays in electronic components. It refers to the number of positions or states that the switch or relay can be set to. For example, a single-throw (ST) configuration means the switch has only one position, while a double-throw (DT) configuration means the switch has two positions.The throw configuration is important because it determines the versatility and functionality of the switch or relay. Different applications may require different throw configurations to control the flow of current or signals effectively. Understanding the throw configuration of a component is crucial for proper installation and operation within an electronic circuit.

    SPDT
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining