American Bright Optoelectronics Corporation AB-FB01206-19712-XA1
American Bright Optoelectronics Corporation AB-FB01206-19712-XA1
feed

American Bright Optoelectronics Corporation AB-FB01206-19712-XA1

Manufacturer No:

AB-FB01206-19712-XA1

Utmel No:

129-AB-FB01206-19712-XA1

Package:

-

ECAD Model:

Description:

TOP VIEW ROPE LIGHT W IP68 12V 1

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
AB-FB01206-19712-XA1 information

Specifications
Documents & Media
Product Details
American Bright Optoelectronics Corporation AB-FB01206-19712-XA1 technical specifications, attributes, parameters and parts with similar specifications to American Bright Optoelectronics Corporation AB-FB01206-19712-XA1.
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    AB-FB
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    5000.00mm Lx15.00mm W
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    LED Module
  • Color
    Red, Green, Blue (RGB)
  • Configuration

    The parameter "Configuration" in electronic components refers to the specific arrangement or setup of the components within a circuit or system. It encompasses how individual elements are interconnected and their physical layout. Configuration can affect the functionality, performance, and efficiency of the electronic system, and may influence factors such as signal flow, impedance, and power distribution. Understanding the configuration is essential for design, troubleshooting, and optimizing electronic devices.

    Linear Light Strip, Flexible
  • Viewing Angle

    the angle at which a display can be viewed with acceptable visual performance.

    120°
  • Lens Type

    Lenses are classified by the curvature of the two optical surfaces. A lens is biconvex (or double convex, or just convex) if both surfaces are convex. If both surfaces have the same radius of curvature, the lens is equiconvex. A lens with two concave surfaces is biconcave (or just concave).

    Flat
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    IP68
  • Height
    14.00mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for American Bright Optoelectronics Corporation AB-FB01206-19712-XA1.

Product Description

AB-FB01206-19712-XA1 Linear RGB LED Module by American Bright Optoelectronics Corporation

The AB-FB01206-19712-XA1 is a versatile and reliable linear RGB LED module designed for various lighting applications. Manufactured by American Bright Optoelectronics Corporation, this module is part of the AB-FB series and offers a flexible configuration ideal for creating dynamic and colorful lighting effects.

Features

  • IP68 Rating: The AB-FB01206-19712-XA1 is designed to withstand harsh environments with its IP68 rating, ensuring it remains operational even in wet conditions.
  • RGB Color Options: Available in red, green, and blue (RGB) colors, this module allows for a wide range of color combinations to suit different design requirements.
  • Flexible Configuration: With a linear light strip configuration and flexible design, it can be easily integrated into various lighting systems.
  • High Viewing Angle: The module features a viewing angle of 120°, providing broad illumination coverage.
  • Flat Lens Type: The flat lens type ensures uniform light distribution without any distortion.

Applications

Primary Applications: 1. Decorative Lighting: Ideal for creating stunning decorative lighting effects in homes, offices, and public spaces. 2. Industrial Lighting: Suitable for industrial settings where high brightness and durability are required. 3. Automotive Lighting: Can be used in automotive applications such as dashboard lighting or interior illumination.

Secondary Applications: 1. Stage Lighting: Used in theatrical performances to create dynamic lighting effects. 2. Retail Displays: Enhances product displays in retail stores with vibrant RGB lighting. 3. Medical Equipment: Utilized in medical equipment for ambient lighting due to its reliability and low maintenance.

Alternative Parts

If you are looking for alternative parts with similar specifications, consider the following options:

  1. AB-FB01206-19713-XA1: This module has slightly different dimensions but offers similar performance characteristics.
  2. AB-FB01207-19714-XA2: This module is also from the AB-FB series but has a different viewing angle (150°) and lens type (convex).

Embedded Modules

The AB-FB01206-19712-XA1 LED module is commonly used in various embedded systems:

  1. Smart Home Systems: Integrated into smart home systems for customizable lighting solutions.
  2. Automotive Infotainment Systems: Used in automotive infotainment systems for dashboard lighting and ambient effects.
  3. Industrial Control Panels: Embedded in industrial control panels for status indication and ambient lighting.

With its robust design, versatile color options, and high reliability, the AB-FB01206-19712-XA1 linear RGB LED module is an excellent choice for a wide range of applications requiring flexible and durable lighting solutions.


For more detailed information or specific inquiries about this product, please refer to the datasheet or contact American Bright Optoelectronics Corporation directly.

AB-FB01206-19712-XA1 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "AB-FB01206-19712-XA1" in American Bright Optoelectronics Corporation AB-FB01206-19712-XA1.