American Electrical Inc. 2560001
American Electrical Inc. 2560001
feed

American Electrical Inc. 2560001

Manufacturer No:

2560001

Utmel No:

130-2560001

Package:

-

ECAD Model:

Description:

FUSE HLDR CART 600V 50A DIN RAIL

Quantity:

Unit Price: $11.166774

Ext Price: $11.17

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 58

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $11.166774

    $11.17

  • 10

    $10.534692

    $105.35

  • 100

    $9.938389

    $993.84

  • 500

    $9.375839

    $4,687.92

  • 1000

    $8.845131

    $8,845.13

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
2560001 information

Specifications
Documents & Media
Product Details
American Electrical Inc. 2560001 technical specifications, attributes, parameters and parts with similar specifications to American Electrical Inc. 2560001.
  • Type
    Parameter
  • Factory Lead Time
    5 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    DIN Rail
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    DIN Rail
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    EFD14
  • Published
    2016
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Current Rating (Amps)

    The parameter "Current Rating (Amps)" in electronic components refers to the maximum amount of electrical current that the component can safely handle without being damaged. It is typically measured in amperes (A) and is an important specification to consider when designing or selecting components for a circuit. Exceeding the current rating of a component can lead to overheating, malfunction, or even failure of the component. It is crucial to ensure that the current rating of a component matches the requirements of the circuit to prevent any potential issues and ensure reliable operation.

    50A
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    50A
  • Voltage

    Voltage is a measure of the electric potential difference between two points in an electrical circuit. It is typically represented by the symbol "V" and is measured in volts. Voltage is a crucial parameter in electronic components as it determines the flow of electric current through a circuit. It is responsible for driving the movement of electrons from one point to another, providing the energy needed for electronic devices to function properly. In summary, voltage is a fundamental concept in electronics that plays a key role in the operation and performance of electronic components.

    600V
  • Number of Circuits
    1
  • Fuse Type

    In electronic components, the "Fuse Type" parameter refers to the type of fuse used in the component for overcurrent protection. Fuses are devices designed to interrupt the flow of current in a circuit when the current exceeds a certain threshold, thereby protecting the circuit from damage due to overcurrent conditions. The fuse type can vary based on factors such as the current rating, voltage rating, size, and construction of the fuse. Common fuse types include fast-acting, slow-blow, resettable (PTC), and thermal fuses, each with specific characteristics and applications. Selecting the appropriate fuse type is crucial to ensure the safety and reliability of the electronic circuit.

    Cartridge
  • Fuse Size

    In electronic components, "Fuse Size" refers to the physical dimensions and current rating of a fuse used to protect the circuit from overcurrent conditions. The fuse size is typically specified in terms of its physical dimensions, such as length, width, and diameter, as well as its current rating in amperes. Choosing the correct fuse size is crucial to ensure that it can safely interrupt the circuit in case of an overcurrent situation without causing damage to the components. It is important to select a fuse size that matches the maximum current that the circuit is expected to draw under normal operating conditions to provide effective protection.

    1/2Diax2L 14mmx51mm
  • Fuseholder Type

    A fuseholder type in electronic components refers to the specific design and configuration of the component that holds a fuse in place. It is a crucial part of the circuit protection system, as it securely houses the fuse and allows for easy replacement when needed. Fuseholder types can vary based on factors such as size, mounting style, voltage and current ratings, and the type of fuse they are compatible with. Choosing the right fuseholder type is important to ensure proper functioning and safety of the electronic device or circuit.

    Holder
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for American Electrical Inc. 2560001.

Product Description

1. Description

The American Electrical Inc. EFD14 Fuseholder (Part Number: 2560001) is a high-quality, DIN rail-mounted fuseholder designed for circuit protection applications. This fuseholder is part of the EFD14 series and is compliant with ROHS3 standards, ensuring environmental sustainability. With a voltage rating of 600V and a current rating of 50A, it provides reliable protection against overcurrent conditions in electrical systems.

2. Features

  • ROHS3 Compliant: The EFD14 Fuseholder meets the requirements of ROHS3, making it an eco-friendly choice for your projects.
  • DIN Rail Mounting: Easy installation on DIN rail systems simplifies integration into industrial control panels and other electrical enclosures.
  • Cartridge Fuse Type: Compatible with cartridge fuses, offering flexibility in selecting the appropriate fuse size and type.
  • High Voltage Rating: Supports up to 600V, making it suitable for a wide range of industrial and commercial applications.
  • Active Part Status: Continuously available from the manufacturer, ensuring consistent supply.

3. Applications

  1. Primary Applications:
  2. Industrial Control Panels: Provides reliable overcurrent protection in industrial control panels.
  3. Electrical Enclosures: Used in various types of electrical enclosures where DIN rail mounting is preferred.
  4. Power Distribution Systems: Ensures safe operation by preventing damage from excessive current flow.

  5. Secondary Applications:

  6. Home Automation Systems: Can be used in home automation systems where high voltage and current protection are necessary.
  7. Medical Equipment: Provides critical overcurrent protection in medical equipment installations.

4. Alternative Parts

If you are looking for alternative fuseholders or need a different configuration, consider the following options from American Electrical Inc. or other manufacturers:

  • EFD12 Series: Similar design but with different dimensions or current ratings.
  • EFD16 Series: Higher current rating options for more demanding applications.
  • Other Manufacturers' Products: Products from other manufacturers like Schneider Electric or Eaton can also be considered based on specific requirements.

5. Embedded Modules

The EFD14 Fuseholder is commonly used in various embedded modules and systems due to its reliability and ease of integration:

  • PLC Systems: Programmable Logic Controllers often use this fuseholder for circuit protection.
  • Automation Systems: Industrial automation systems frequently incorporate this fuseholder for safe operation.
  • Embedded Control Units: Used in embedded control units where high voltage and current protection are essential.

By choosing the American Electrical Inc. EFD14 Fuseholder (Part Number: 2560001), you ensure that your electrical systems are protected against overcurrent conditions while meeting environmental sustainability standards.