Amphenol 10080594-3ND0724LF
Amphenol 10080594-3ND0724LF
feed

Amphenol 10080594-3ND0724LF

Manufacturer No:

10080594-3ND0724LF

Manufacturer:

Amphenol

Utmel No:

143-10080594-3ND0724LF

Package:

-

ECAD Model:

Description:

FCI10080594-3ND0724LF POWER CABLE 8P TO (Alt: 10080594-3ND0724LF)
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
10080594-3ND0724LF information

Specifications
Amphenol 10080594-3ND0724LF technical specifications, attributes, parameters and parts with similar specifications to Amphenol 10080594-3ND0724LF.
  • Type
    Parameter
  • Manufacturer
    GE
  • Approvals
    UL
  • Manufacturer Part Number
    TH3225
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    400 A
  • Voltage

    Voltage is a measure of the electric potential difference between two points in an electrical circuit. It is typically represented by the symbol "V" and is measured in volts. Voltage is a crucial parameter in electronic components as it determines the flow of electric current through a circuit. It is responsible for driving the movement of electrons from one point to another, providing the energy needed for electronic devices to function properly. In summary, voltage is a fundamental concept in electronics that plays a key role in the operation and performance of electronic components.

    240 V
  • Number of Poles
    3
  • Switch Type

    Based on their characteristics, there are basically three types of switches: Linear switches, tactile switches and clicky switches.

    Heavy Duty
  • Fuse Type

    In electronic components, the "Fuse Type" parameter refers to the type of fuse used in the component for overcurrent protection. Fuses are devices designed to interrupt the flow of current in a circuit when the current exceeds a certain threshold, thereby protecting the circuit from damage due to overcurrent conditions. The fuse type can vary based on factors such as the current rating, voltage rating, size, and construction of the fuse. Common fuse types include fast-acting, slow-blow, resettable (PTC), and thermal fuses, each with specific characteristics and applications. Selecting the appropriate fuse type is crucial to ensure the safety and reliability of the electronic circuit.

    H, R, J
0 Similar Products Remaining