Amphenol 97-3100A32-17SW-621
Amphenol 97-3100A32-17SW-621
feed

Amphenol 97-3100A32-17SW-621

Manufacturer No:

97-3100A32-17SW-621

Manufacturer:

Amphenol

Utmel No:

143-97-3100A32-17SW-621

Package:

-

ECAD Model:

Description:

5015 Solder Wall Mt Recp. 97-Blue Insert
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
97-3100A32-17SW-621 information

Specifications
Amphenol 97-3100A32-17SW-621 technical specifications, attributes, parameters and parts with similar specifications to Amphenol 97-3100A32-17SW-621.
  • Type
    Parameter
  • Country of Origin
    US
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    Deadend
  • Width (mm)
    19 mm
0 Similar Products Remaining