Amphenol 97-3101A28-9SX-639
Amphenol 97-3101A28-9SX-639
feed

Amphenol 97-3101A28-9SX-639

Manufacturer No:

97-3101A28-9SX-639

Manufacturer:

Amphenol

Utmel No:

143-97-3101A28-9SX-639

Package:

-

ECAD Model:

Description:

5015 Solder In-Line Recp. 97-Blue Insert
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
97-3101A28-9SX-639 information

Specifications
Amphenol 97-3101A28-9SX-639 technical specifications, attributes, parameters and parts with similar specifications to Amphenol 97-3101A28-9SX-639.
  • Type
    Parameter
  • Size
    13 mm
  • Overall Length

    Overall Length in electronic components refers to the total length of the component, typically measured from one end to the other. This parameter is important for determining the physical size and dimensions of the component, which can impact its compatibility with a circuit board or housing. The overall length may vary depending on the type of component, such as resistors, capacitors, or integrated circuits, and is often specified in datasheets to ensure proper fit and functionality within a given electronic system. Designers and engineers consider the overall length when selecting components to ensure they meet the space requirements and mechanical constraints of the application.

    165 mm
0 Similar Products Remaining