Amphenol 97-3102A18-13SW-639
Amphenol 97-3102A18-13SW-639
feed

Amphenol 97-3102A18-13SW-639

Manufacturer No:

97-3102A18-13SW-639

Manufacturer:

Amphenol

Utmel No:

143-97-3102A18-13SW-639

Package:

-

ECAD Model:

Description:

5015 Solder Box Mt. Recp. 97-Blue Insert
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
97-3102A18-13SW-639 information

Specifications
Amphenol 97-3102A18-13SW-639 technical specifications, attributes, parameters and parts with similar specifications to Amphenol 97-3102A18-13SW-639.
  • Type
    Parameter
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Aluminum
  • Country of Origin
    US
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    Terminal
  • Number of Holes
    4
  • Barrel Type

    In electronic components, the term "Barrel Type" typically refers to the physical shape and design of the component's housing or casing. It is commonly used to describe cylindrical components such as connectors, jacks, or switches that have a barrel-like structure. The barrel type may vary in terms of diameter, length, material, and specific features depending on the component's function and application. Understanding the barrel type of a component is important for proper installation, compatibility, and overall functionality within an electronic system.

    Tapered
  • Height (in)
    3.92 in
0 Similar Products Remaining