Amphenol ACA3100E32-22SBF42F80A176
Amphenol ACA3100E32-22SBF42F80A176
feed

Amphenol ACA3100E32-22SBF42F80A176

Manufacturer No:

ACA3100E32-22SBF42F80A176

Manufacturer:

Amphenol

Utmel No:

143-ACA3100E32-22SBF42F80A176

Package:

-

ECAD Model:

Description:

ACA3100E32-22SBF42F80A176
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
ACA3100E32-22SBF42F80A176 information

Specifications
Amphenol ACA3100E32-22SBF42F80A176 technical specifications, attributes, parameters and parts with similar specifications to Amphenol ACA3100E32-22SBF42F80A176.
  • Type
    Parameter
  • Manufacturer Part Number
    363-01VA-PZPZ
  • Approvals
    cUL, UL
  • Manufacturer
    Crompton Instruments
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -32-104 °F
  • Accuracy

    Accuracy in electronic components refers to the degree to which a measured value agrees with the true or accepted value. It evaluates the precision of a component in providing correct output or measurement under specified conditions. High accuracy indicates minimal deviation from the actual value, while low accuracy shows significant error in measurement. This parameter is crucial in applications where precise data is essential for reliable performance and decision-making.

    1.5 %
  • Input Signal

    input signal is the signal going into an electronic system.

    150 VDC
0 Similar Products Remaining