Amphenol DD-10AMFM-RL8D02
Amphenol DD-10AMFM-RL8D02
feed

Amphenol DD-10AMFM-RL8D02

Manufacturer No:

DD-10AMFM-RL8D02

Manufacturer:

Amphenol

Utmel No:

143-DD-10AMFM-RL8D02

Package:

-

ECAD Model:

Description:

Sensor Cables / Actuator Cables RBL

Quantity:

Unit Price: $30.901039

Ext Price: $30.90

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 27

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $30.901039

    $30.90

  • 10

    $29.151924

    $291.52

  • 100

    $27.501815

    $2,750.18

  • 500

    $25.945109

    $12,972.55

  • 1000

    $24.476518

    $24,476.52

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
DD-10AMFM-RL8D02 information

Specifications
Amphenol DD-10AMFM-RL8D02 technical specifications, attributes, parameters and parts with similar specifications to Amphenol DD-10AMFM-RL8D02.
  • Type
    Parameter
  • RoHS
    Compliant
  • Brand
    Amphenol LTW
  • Manufacturer
    Amphenol
  • Factory Pack QuantityFactory Pack Quantity
    10
  • Subcategory
    Cable Assemblies
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    5.5 V
  • Data Rate

    Data Rate is defined as the amount of data transmitted during a specified time period over a network. It is the speed at which data is transferred from one device to another or between a peripheral device and the computer. It is generally measured in Mega bits per second(Mbps) or Mega bytes per second(MBps).

    1.25 Gbps
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Sensor Cables / Actuator Cables
  • Product Category

    a particular group of related products.

    Sensor Cables / Actuator Cables
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
0 Similar Products Remaining
DD-10AMFM-RL8D02 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "DD-10AMFM-RL8D02" in Amphenol DD-10AMFM-RL8D02.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • DD-14AFFM-QR8D04Amphenol

    -

    Cable Assembly with Strain Relief UL21388 PVC 4m 5A IP68 14 Position Circular Connector Receptacle Socket Contact Right Angle Backshell

  • DD-10AMFM-RL7A04Amphenol

    -

    Cable Assembly with Strain Relief UL2464 PVC 4m 5A IP67 10 Position Circular Connector Plug Socket Contact Straight Backshell

  • DD-12AMFM-QL8D02Amphenol

    -

    Cable Assembly with Strain Relief UL21388 PVC 2m 5A IP68 12 Position Circular Connector Plug Socket Contact Straight Backshell

  • DD-14AMFM-RL7A05Amphenol

    -

    Cable Assembly with Strain Relief UL2464 PVC 5m 5A IP67 14 Position Circular Connector Plug Socket Contact Straight Backshell

  • DD-12AFFM-RL8D10Amphenol

    -

    Cable Assembly with Strain Relief UL21388 PVC 10m 5A IP68 12 Position Circular Connector Receptacle Socket Contact Straight Backshell

  • DD-10AMFM-RL8D10Amphenol

    16-TSSOP (0.173, 4.40mm Width)

    Cable Assembly with Strain Relief UL21388 PVC 10m 5A IP68 10 Position Circular Connector Plug Socket Contact Straight Backshell

  • DD-12AMFM-RL7A05Amphenol

    -

    Cable Assembly with Strain Relief UL2464 PVC 5m 5A IP67 12 Position Circular Connector Plug Socket Contact Straight Backshell

  • DD-18AFFM-QL8D20Amphenol

    -

    Sensor Cables / Actuator Cables CABLE X-LOK 18PIN F CONN F PIN

  • DD-14AFMM-QR8D02Amphenol

    0603 (1608 Metric)

    Sensor Cables / Actuator Cables X-Lok

  • DD-18AMMM-RL7A02Amphenol

    -

    RBL