Amphenol GTC08R22-8S-023-RDS
Amphenol GTC08R22-8S-023-RDS
feed

Amphenol GTC08R22-8S-023-RDS

Manufacturer No:

GTC08R22-8S-023-RDS

Manufacturer:

Amphenol

Utmel No:

143-GTC08R22-8S-023-RDS

Package:

-

ECAD Model:

Description:

GT 2C 2#12 SKT PLUG

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 69
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
GTC08R22-8S-023-RDS information

Specifications
Amphenol GTC08R22-8S-023-RDS technical specifications, attributes, parameters and parts with similar specifications to Amphenol GTC08R22-8S-023-RDS.
  • Type
    Parameter
  • Voltage, Rating
    18V
  • Battery Capacity
    2Ah
  • For Use With
    M18 Series
  • Battery Type

    Battery type refers to the specific chemistry and design of a battery that determines its characteristics, performance, and applications. Common battery types include alkaline, lithium-ion, nickel-metal hydride, and lead-acid, each with unique properties such as voltage, capacity, energy density, and discharge rates. The choice of battery type affects factors such as longevity, rechargeability, and suitability for various electronic devices and systems. Understanding battery type is crucial for selecting the appropriate power source for specific electronic components and applications.

    Li-Ion
0 Similar Products Remaining