Amphenol ZPLM-0816-324SN
Amphenol ZPLM-0816-324SN
feed

Amphenol ZPLM-0816-324SN

Manufacturer No:

ZPLM-0816-324SN

Manufacturer:

Amphenol

Utmel No:

143-ZPLM-0816-324SN

Package:

-

ECAD Model:

Description:

Star-Line Series Circular Connector Plug 18 Position Socket Contact Cable Mount
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
ZPLM-0816-324SN information

Specifications
Amphenol ZPLM-0816-324SN technical specifications, attributes, parameters and parts with similar specifications to Amphenol ZPLM-0816-324SN.
  • Type
    Parameter
  • Housing Material

    The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.

    Aluminum
  • Number of Outlets
    (1) United Kingdom, Hong Kong, Ireland, Singapore, Malaysia Receptacle
  • Manufacturer Part Number
    P-P11R13-K3RB0-C3
  • Manufacturer
    Grace Technologies
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP65
0 Similar Products Remaining