Analog Devices DC2524A
Analog Devices DC2524A
feed

Analog Devices DC2524A

Manufacturer No:

DC2524A

Manufacturer:

Analog Devices

Utmel No:

153-DC2524A

Package:

-

ECAD Model:

Description:

* Series RF Mixer Board(s) 1.5 GHz to 7 GHz

Quantity:

Unit Price: $146.271291

Ext Price: $146.27

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2022

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $146.271291

    $146.27

  • 10

    $137.991784

    $1,379.92

  • 100

    $130.180928

    $13,018.09

  • 500

    $122.812196

    $61,406.10

  • 1000

    $115.860563

    $115,860.56

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
DC2524A information

Specifications
Documents & Media
Product Details
Analog Devices DC2524A technical specifications, attributes, parameters and parts with similar specifications to Analog Devices DC2524A.
  • Type
    Parameter
  • Package
    Bulk
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    46739
  • Mfr
    ITT Cannon, LLC
  • Product Status
    Active
  • Unit Weight
    11.222411 oz
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LTC5555
  • RoHS
    Details
  • For Use With
    Programmable Gain Downconverting Mixer
  • For Use With/Related Products
    LTC5555
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    *
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Type
    RF Mixer
  • Subcategory
    Development Tools
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    1.5 GHz to 7 GHz
  • Supplied Contents

    Supplied Contents in electronic components refers to the items or materials that are included with the component when it is purchased. These contents can vary depending on the specific component and manufacturer, but typically include things like user manuals, installation guides, cables, connectors, and any additional accessories needed for the component to function properly. The supplied contents are important for ensuring that the user has everything they need to set up and use the electronic component correctly. It is recommended to carefully check the supplied contents upon receiving a new electronic component to make sure that nothing is missing and to familiarize oneself with the included materials for optimal use.

    Board(s)
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    RF Development Tools
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    Evaluation Boards
  • Product Category

    a particular group of related products.

    RF Development Tools
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Analog Devices DC2524A.

DC2524A Overview

Advanced RF Board' packaging Bulk is used to provide high reliability.RF Mixer RF Type from the Evaluation board.It is one of the well-known * series RF Board line.

DC2524A Features

RF Mixer Type

DC2524A Applications

There are a lot of Analog Devices
DC2524A RF Boards applications.


  • Microprocessor
  • Radio Transceiver
  • Embedded Processor
  • Networking Software
  • Forming a Self-Healing
  • Mesh Network
  • MCU
  • Transceiver
  • Modem
  • MAC