pid_46373605_max2605eut-dallas-semiconductor-datasheet-13733084.pdf  Pinout Diagram_1
pid_46373605_max2605eut-dallas-semiconductor-datasheet-13733084.pdf  Pinout Diagram_1
pid_46373605_max2605eut-dallas-semiconductor-datasheet-13733084.pdf  Pinout Diagram_2
pid_46373605_max2605eut-dallas-semiconductor-datasheet-13733084.pdf  Pinout Diagram_3
pid_46373605_max2605eut-dallas-semiconductor-datasheet-13733084.pdf  Pinout Diagram_4
feed

Analog Devices MAX2605EUT

Manufacturer No:

MAX2605EUT

Manufacturer:

Analog Devices

Utmel No:

153-MAX2605EUT

Package:

-

ECAD Model:

Description:

MAX2605EUT datasheet pdf and RF Misc ICs and Modules product details from Analog Devices stock available at Utmel

Quantity:

Unit Price: $1.488959

Ext Price: $1.49

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 3857

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.488959

    $1.49

  • 10

    $1.404678

    $14.05

  • 100

    $1.325168

    $132.52

  • 500

    $1.250158

    $625.08

  • 1000

    $1.179395

    $1,179.40

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MAX2605EUT information

Specifications
Documents & Media
Product Details
Analog Devices MAX2605EUT technical specifications, attributes, parameters and parts with similar specifications to Analog Devices MAX2605EUT.
  • Type
    Parameter
  • Lifecycle Status

    Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.

    Production (Last Updated: 1 year ago)
  • Number of Pins
    6
  • Manufacturer Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • RoHS
    Compliant
  • Package
    Bulk
  • Mfr
    Analog Devices Inc./Maxim Integrated
  • Product Status
    Active
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    *
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    85 °C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -40 °C
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Analog Devices MAX2605EUT.

MAX2605EUT Overview

An enhanced power dissipation control RF module featuring 6 pins.Under 85 °C, the operating RF switch IC's temperature must be kept below.There must not be a minimum operating temperature of -40 °C for this RF switch IC.

MAX2605EUT Features

6 pins

MAX2605EUT Applications

There are a lot of Analog Devices
MAX2605EUT RF Misc ICs and Modules applications.


  • PA predistortion
  • Amplitude modulation
  • Phase modulation
  • Variable matched attenuator
  • Phase shifter
  • Cellular base stations
  • Radio links
  • Fixed wireless access
  • Broadband/CATV
  • RF/IF analog multiplexer