Analog Devices Inc. 102781-HMC272AMS8
Analog Devices Inc. 102781-HMC272AMS8
HMC272AMS8(E) Outline Dimensions_1
feed

Analog Devices Inc. 102781-HMC272AMS8

Manufacturer No:

102781-HMC272AMS8

Manufacturer:

Analog Devices Inc.

Utmel No:

153-102781-HMC272AMS8

Package:

MSOP

Datasheet:

HMC272AMS8(E)

ECAD Model:

Description:

Mixer Board(s) 1.7GHz~3GHz HMC272 0 Pins MSOP PCB, Surface Mount

Quantity:

Unit Price: $239.216191

Ext Price: $239.22

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2192

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $239.216191

    $239.22

  • 10

    $225.675652

    $2,256.76

  • 100

    $212.901558

    $21,290.16

  • 500

    $200.850527

    $100,425.26

  • 1000

    $189.481629

    $189,481.63

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
102781-HMC272AMS8 information

Specifications
Documents & Media
Product Details
Product Comparison
Analog Devices Inc. 102781-HMC272AMS8 technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. 102781-HMC272AMS8.
  • Type
    Parameter
  • Lifecycle Status

    Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.

    OBSOLETE (Last Updated: 2 weeks ago)
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    PCB, Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    MSOP
  • Number of Pins
    0
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Mixer
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    1.7GHz~3GHz
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    HMC272
  • Supplied Contents

    Supplied Contents in electronic components refers to the items or materials that are included with the component when it is purchased. These contents can vary depending on the specific component and manufacturer, but typically include things like user manuals, installation guides, cables, connectors, and any additional accessories needed for the component to function properly. The supplied contents are important for ensuring that the user has everything they need to set up and use the electronic component correctly. It is recommended to carefully check the supplied contents upon receiving a new electronic component to make sure that nothing is missing and to familiarize oneself with the included materials for optimal use.

    Board(s)
  • Evaluation Kit

    An Evaluation Kit is a collection of hardware and software components designed to help engineers and developers assess and test the functionality of a particular electronic component or system. It typically includes a development board, sample code, utilities, and documentation to facilitate development and prototype testing. Evaluation Kits enable users to quickly prototype applications, evaluate performance characteristics, and determine compatibility with other systems. They are commonly used in the design and development phases of electronic projects to simplify the integration of complex components.

    Yes
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Contains Lead
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Analog Devices Inc. 102781-HMC272AMS8.

Product Description

1. Description

The 102781-HMC272AMS8 is an RF mixer evaluation kit designed by Analog Devices Inc. for RF/IF and RFID applications. This kit is specifically tailored for evaluating and developing RF mixer circuits, providing a comprehensive platform for engineers to test and optimize their designs within the frequency range of 1.7 GHz to 3 GHz.

2. Features

  • RF Mixer Evaluation Kit: The 102781-HMC272AMS8 is an evaluation kit that includes a board(s) designed to test and evaluate RF mixer circuits.
  • Frequency Range: Operates within a frequency range of 1.7 GHz to 3 GHz, making it suitable for various RF applications.
  • Package and Mounting: Supplied in an MSOP package, suitable for surface mount on PCBs.
  • RoHS Compliance: Compliant with ROHS3 standards, ensuring environmental sustainability.
  • Lead-Free: Contains lead, which may be a consideration for certain applications.

3. Applications

Primary Applications:
  • RF Front-End Design: Ideal for designing and testing RF front-end circuits in wireless communication systems.
  • Wireless Communication Systems: Used in the development of wireless communication systems such as cellular networks, Wi-Fi, and Bluetooth.
Secondary Applications:
  • Spectrum Analysis: Can be used as a component in spectrum analysis equipment due to its frequency range capabilities.
  • Test and Measurement Equipment: Utilized in test and measurement equipment for evaluating RF signals.

4. Alternative Parts

While the 102781-HMC272AMS8 is an obsolete part, Analog Devices Inc. may offer alternative parts that serve similar functions. Some possible alternatives include: - HMC272: The base part number of this mixer chip, which could be used in custom designs or as an alternative if the evaluation kit is no longer available.

5. Embedded Modules

This component is not typically used as an embedded module but rather as a standalone evaluation kit for testing and development purposes. However, it can be integrated into various embedded systems requiring RF mixing capabilities.

Important Note

The lifecycle status of this product is OBSOLETE, indicating that it is no longer recommended for new designs but may still be available for existing projects or legacy systems. It's crucial to consider alternative parts from Analog Devices Inc. for new projects to ensure compatibility and support.

The three parts on the right have similar specifications to Analog Devices Inc. & 102781-HMC272AMS8.
102781-HMC272AMS8 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
The following parts include "102781-HMC272AMS8" in Analog Devices Inc. 102781-HMC272AMS8.
  • Part Number
  • Manufacturer
  • Package
  • Description