Analog Devices Inc. EV-ADUCRF101QS1Z
Analog Devices Inc. EV-ADUCRF101QS1Z
EV-ADuCRF101 Guide  Pinout Diagram_1
EV-ADuCRF101 Guide  Pinout Diagram_2
EV-ADuCRF101 Guide  Pinout Diagram_3
EV-ADuCRF101 Guide  Pinout Diagram_4
feed

Analog Devices Inc. EV-ADUCRF101QS1Z

Manufacturer No:

EV-ADUCRF101QS1Z

Manufacturer:

Analog Devices Inc.

Utmel No:

153-EV-ADUCRF101QS1Z

Package:

-

ECAD Model:

Description:

Transceiver Board(s) ADUCRF101 0 Pins Holder

Quantity:

Unit Price: $105.945943

Ext Price: $105.95

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2256

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $105.945943

    $105.95

  • 10

    $99.949003

    $999.49

  • 100

    $94.291512

    $9,429.15

  • 500

    $88.954257

    $44,477.13

  • 1000

    $83.919110

    $83,919.11

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
EV-ADUCRF101QS1Z information

Specifications
Documents & Media
Product Details
Analog Devices Inc. EV-ADUCRF101QS1Z technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. EV-ADUCRF101QS1Z.
  • Type
    Parameter
  • Lifecycle Status

    Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.

    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Holder
  • Number of Pins
    0
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Transceiver
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    ADUCRF101
  • Supplied Contents

    Supplied Contents in electronic components refers to the items or materials that are included with the component when it is purchased. These contents can vary depending on the specific component and manufacturer, but typically include things like user manuals, installation guides, cables, connectors, and any additional accessories needed for the component to function properly. The supplied contents are important for ensuring that the user has everything they need to set up and use the electronic component correctly. It is recommended to carefully check the supplied contents upon receiving a new electronic component to make sure that nothing is missing and to familiarize oneself with the included materials for optimal use.

    Board(s)
  • Evaluation Kit

    An Evaluation Kit is a collection of hardware and software components designed to help engineers and developers assess and test the functionality of a particular electronic component or system. It typically includes a development board, sample code, utilities, and documentation to facilitate development and prototype testing. Evaluation Kits enable users to quickly prototype applications, evaluate performance characteristics, and determine compatibility with other systems. They are commonly used in the design and development phases of electronic projects to simplify the integration of complex components.

    Yes
  • Core Architecture

    In electronic components, the term "Core Architecture" refers to the fundamental design and structure of the component's internal circuitry. It encompasses the arrangement of key components, such as processors, memory units, and input/output interfaces, within the device. The core architecture plays a crucial role in determining the component's performance, power efficiency, and overall capabilities. Different core architectures are optimized for specific applications and requirements, such as high-speed processing, low power consumption, or specialized functions. Understanding the core architecture of electronic components is essential for engineers and designers to select the most suitable components for their projects.

    ARM
  • REACH SVHC

    The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.

    No SVHC
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Contains Lead
0 Similar Products Remaining

Product Description: EV-ADUCRF101QS1Z RF Transceiver Evaluation Kit

1. Description

The EV-ADUCRF101QS1Z is an RF transceiver evaluation kit designed by Analog Devices Inc. This kit is specifically tailored for RF/IF and RFID applications, providing a comprehensive platform for developers to evaluate and develop transceiver-based systems. The kit includes a board that houses the ADUCRF101 transceiver, which is built on the ARM core architecture.

2. Features

  • Evaluation Kit: The EV-ADUCRF101QS1Z is an evaluation kit, making it ideal for designers and engineers who need to test and validate their RF transceiver designs.
  • ARM Core Architecture: The kit features the ADUCRF101 transceiver, which is based on the ARM core architecture, ensuring high performance and efficiency.
  • ROHS3 Compliant: The kit is compliant with ROHS3 standards, ensuring environmental sustainability.
  • No SVHC: The product does not contain any Substances of Very High Concern (SVHC), adhering to REACH regulations.
  • Active Part Status: The part is currently in production, ensuring availability and support.

3. Applications

  1. Primary Applications:
  2. RF/IF Development: The EV-ADUCRF101QS1Z is primarily used for developing and testing RF/IF systems, including transceivers.
  3. RFID Systems: It can be utilized in RFID system development, particularly in applications requiring high-frequency transceivers.

  4. Secondary Applications:

  5. Wireless Communication Prototyping: The kit can be used as a prototyping platform for wireless communication systems.
  6. Sensor Network Development: It can also be employed in the development of sensor networks that require reliable and efficient data transmission.

4. Alternative Parts

If you are looking for alternative parts or similar evaluation kits, consider the following options:

  1. ADUCRF101Z: This is the base part number of the ADUCRF101 transceiver used in this evaluation kit.
  2. Other Analog Devices Kits: Analog Devices offers a range of evaluation kits for various RF/IF components; these might serve as alternatives depending on specific requirements.

5. Embedded Modules

The ADUCRF101QS1Z is designed to be used with various embedded modules and systems:

  1. ARM-Based Systems: The ARM core architecture makes it compatible with a wide range of ARM-based systems.
  2. Microcontroller Boards: It can be integrated into microcontroller boards like those from the STM32 or ESP32 families for more complex applications.
  3. FPGA Boards: The kit can also be used in conjunction with FPGA boards for more advanced signal processing tasks.

The EV-ADUCRF101QS1Z provides a robust and versatile platform for evaluating and developing RF transceiver-based systems, making it an essential tool for engineers working in RF/IF and RFID technologies.