Analog Devices, Inc. LTC1402CGN#TRPBF
Analog Devices, Inc. LTC1402CGN#TRPBF
pid_16698248_ltc1402cgn23trpbf-analog-devices-datasheet-10685147.pdf Outline Dimensions_1
feed

Analog Devices, Inc. LTC1402CGN#TRPBF

Manufacturer No:

LTC1402CGN#TRPBF

Utmel No:

153-LTC1402CGN#TRPBF

Package:

SSOP

ECAD Model:

Description:

ADC Single SAR 2.2Msps 12-bit Serial 16-Pin SSOP N T/R

Quantity:

Unit Price: $17.197308

Ext Price: $17.20

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 9

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $17.197308

    $17.20

  • 10

    $16.223876

    $162.24

  • 100

    $15.305543

    $1,530.55

  • 500

    $14.439192

    $7,219.60

  • 1000

    $13.621879

    $13,621.88

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LTC1402CGN#TRPBF information

Specifications
Documents & Media
Product Details
Analog Devices, Inc. LTC1402CGN#TRPBF technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. LTC1402CGN#TRPBF.
  • Type
    Parameter
  • Lifecycle Status

    Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.

    PRODUCTION (Last Updated: 4 weeks ago)
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    SSOP
  • Number of Pins
    16
  • Power Dissipation (Max)
    150mW
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    70°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    0°C
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    SPI, Serial
  • Number of Bits
    12
  • Supply Type

    Supply Type in electronic components refers to the classification of power sources used to operate the component. It indicates whether the component requires DC or AC power, and if DC, specifies the voltage levels such as low, medium, or high. Different supply types can affect the performance, compatibility, and application of the component in electronic circuits. Understanding the supply type is crucial for proper component selection and integration into electronic designs.

    Analog, Digital, Dual
  • Sampling Rate

    often described in the context of signal processing as the number of samples per time.

    2.2 Msps
  • Number of Converters
    1
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Analog Devices, Inc. LTC1402CGN#TRPBF.

PRODUCT DESCRIPTION

The LTC1402 is a 12-bit, 2.2Msps sampling A/D converter. This high performance device includes a high dynamic range sample-and-hold and a precision reference. It operates from a single 5V supply or dual ±5V supplies and draws only 90mW from 5V. The versatile differential input offers a unipolar range of 4.096V and a bipolar range of ±2.048V for dual supply systems where high performance op amps perform best, eliminating the need for special translation circuitry. The high common mode rejection allows users to eliminate ground loops and common mode noise by measuring signals differentially from the source. Outstanding AC performance includes 72dB S/(N + D) and –93dB SFDR at the Nyquist input frequency of 1.1MHz with dual ±5V supplies and –84dB SFDR with a single 5V supply. The LTC1402 has two power saving modes: Nap and Sleep. Nap mode consumes only 15mW of power and can wake up and convert immediately. In Sleep mode, it typically consumes 10µW of power. Upon power-up from Sleep mode, a reference ready (REFRDY) signal is available in the serial data word to indicate that the reference has settled and the chip is ready to convert. The 3-wire serial port allows compact and efficient data transfer to a wide range of microprocessors, microcontrollers and DSPs. A digital output driver power supply pin allows direct connection to 3V or lower logic.

FEATURES

Sample Rate: 2.2Msps 72dB S/(N + D) and –89dB THD at Nyquist Power Dissipation: 90mW (Typ) 80MHz Full Power Bandwidth Sampling No Missing Codes over Temperature Available in 16-Pin Narrow SSOP Package Single Supply 5V or ±5V Operation Nap Mode with Instant Wake-Up: 15mW Sleep Mode: 10µW True Differential Inputs Reject Common Mode Noise Input Range (1mV/LSB): 0V to 4.096V or ±2.048V Internal Reference Can Be Overdriven Externally 3-Wire Interface to DSPs and Processors (SPI and MICROWIRE TM Compatible)

APPLICATIONS

Telecommunications
High Speed Data and Signal Acquisition
Digitally Multiplexed Data Acquisition Systems
Digital Radio Receivers
Spectrum Analysis
Low Power and Battery-Operated Systems
Handheld or Portable Instruments
Imaging Systems