APEM Inc. Q8F1BXXHY24E
APEM Inc. Q8F1BXXHY24E
feed

APEM Inc. Q8F1BXXHY24E

Manufacturer No:

Q8F1BXXHY24E

Manufacturer:

APEM Inc.

Utmel No:

172-Q8F1BXXHY24E

Package:

-

ECAD Model:

Description:

LED INDICATOR;8MM;Flush;Black Chrome;Hyper Yellow;24VDC;IP67

Quantity:

Unit Price: $16.745865

Ext Price: $16.75

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 50

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $16.745865

    $16.75

  • 10

    $15.797986

    $157.98

  • 100

    $14.903760

    $1,490.38

  • 500

    $14.060151

    $7,030.08

  • 1000

    $13.264294

    $13,264.29

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
Q8F1BXXHY24E information

Specifications
Documents & Media
Product Details
APEM Inc. Q8F1BXXHY24E technical specifications, attributes, parameters and parts with similar specifications to APEM Inc. Q8F1BXXHY24E.
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Panel Cutout Shape

    The parameter "Panel Cutout Shape" in electronic components refers to the specific shape or design of the opening required in a panel or enclosure to accommodate the component. This parameter is crucial for ensuring proper installation and fit of the component within the panel or enclosure. The shape can vary depending on the type of component and may include shapes such as round, square, rectangular, or custom shapes. Manufacturers provide this information to help users select the appropriate panel cutout shape for their specific application, ensuring compatibility and functionality.

    Round
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Q Series
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Quick Connect
  • Type
    LED
  • Ingress Protection

    Ingress Protection rating (or just IP rating), is an international standard (IEC 60529) used to rate the degree of protection or sealing effectiveness in electrical enclosures against intrusion of objects, water, dust or accidental contact. It corresponds to the European standard EN 60529.

    IP67
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Quick Connect - 0.110 (2.8mm)
  • Panel Cutout Dimensions

    Panel Cutout Dimensions refer to the specific measurements and shape required to accommodate an electronic component within a panel or enclosure. These dimensions are crucial for ensuring a proper fit and secure installation of the component. They typically include details such as the width, height, and shape of the cutout needed in the panel to mount the component securely. Manufacturers provide these specifications to help users accurately prepare the panel or enclosure for the installation of the electronic component. It is important to follow these dimensions closely to avoid any issues with fitment or functionality.

    0.32 (8.13mm)
  • Voltage

    Voltage is a measure of the electric potential difference between two points in an electrical circuit. It is typically represented by the symbol "V" and is measured in volts. Voltage is a crucial parameter in electronic components as it determines the flow of electric current through a circuit. It is responsible for driving the movement of electrons from one point to another, providing the energy needed for electronic devices to function properly. In summary, voltage is a fundamental concept in electronics that plays a key role in the operation and performance of electronic components.

    24V
  • Life (Hours)

    The parameter "Life (Hours)" in electronic components refers to the expected operational lifespan of the component before it is likely to fail or degrade. It is typically measured in hours of continuous operation under specified conditions. This parameter is important for determining the reliability and durability of the component in various applications. A longer life expectancy indicates a more reliable component that is less likely to fail prematurely, making it crucial for industries where reliability is critical, such as aerospace, automotive, and medical devices. Manufacturers provide this information to help users understand the expected performance and longevity of the electronic component.

    100000 hours
  • Current

    In electronic components, "Current" refers to the flow of electric charge through a conductor or semiconductor material. It is measured in amperes (A) and represents the rate at which electric charge is moving past a specific point in a circuit. Current is a crucial parameter in electronics as it determines the amount of power being consumed or delivered by a component. Understanding and controlling current is essential for designing and operating electronic circuits efficiently and safely. In summary, current is a fundamental electrical quantity that plays a key role in the functionality and performance of electronic components.

    20mA
  • Lens Style

    In the context of electronic components, the parameter "Lens Style" typically refers to the design or shape of the lens used in optical components such as LEDs, photodiodes, or sensors. The lens style can affect the light output, beam angle, and overall performance of the component. Common lens styles include flat top, dome, narrow beam, wide beam, and diffused lenses. Choosing the appropriate lens style is important for achieving the desired light distribution and optical characteristics in electronic devices. Manufacturers often provide specifications on the lens style to help users select the most suitable component for their application.

    Round with Flat Top
  • Lens Size

    In electronic components, the parameter "Lens Size" typically refers to the physical size of the lens used in optical components such as cameras, sensors, or optical devices. The lens size is an important specification as it determines the field of view, focal length, and light-gathering capabilities of the optical system. A larger lens size generally allows for more light to enter the system, resulting in better image quality and improved performance in low-light conditions. Manufacturers often provide the lens size in millimeters, indicating the diameter of the lens element. It is important to consider the lens size when selecting optical components to ensure they meet the requirements of the intended application.

    9.40mm Dia
  • Luminous Intensity

    In photometry, luminous intensity is a measure of the wavelength-weighted power emitted by a light source in a particular direction per unit solid angle, based on the luminosity function, a standardized model of the sensitivity of the human eye.

    250 mcd
  • Lens Transparency

    Lens Transparency in electronic components refers to the ability of a lens to allow light to pass through it without significant absorption or scattering. It is a measure of how much light is transmitted through the lens material, impacting the performance of optical devices such as sensors and cameras. High lens transparency is crucial for ensuring clear images and accurate data capture in various applications.

    Diffused
  • Lamp Color

    Lamp Color refers to the color of the light emitted by a lamp or light source in electronic components. It is an important parameter as it determines the visual appearance and ambiance created by the lighting. The color of the lamp is typically specified using terms such as warm white, cool white, daylight, or specific color temperatures measured in Kelvin. Different lamp colors are suitable for different applications, with warm white often used for creating a cozy atmosphere, cool white for task lighting, and daylight for areas where accurate color representation is important. Selecting the right lamp color is crucial for achieving the desired lighting effect in electronic devices and systems.

    Yellow
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    DC
0 Similar Products Remaining
Download datasheets and manufacturer documentation for APEM Inc. Q8F1BXXHY24E.

Product Description

Description

The Q8F1BXXHY24E is a high-quality LED pilot light designed by APEM Inc., specifically engineered for use in optoelectronic applications. This product is part of the Q Series, known for its reliability and durability. The LED pilot light operates at a voltage of 24V, making it suitable for various industrial and commercial settings where efficient lighting is crucial.

Features

  • Type: LED - Utilizes light-emitting diodes for efficient and long-lasting illumination.
  • Termination Style: Quick Connect - 0.110 (2.8mm) - Facilitates easy installation with a secure connection.
  • RoHS Status: ROHS3 Compliant - Ensures environmental sustainability by adhering to the Restriction of Hazardous Substances directive.
  • Ratings: DC - Designed for direct current operation, ideal for battery-powered or DC-powered systems.
  • Luminous Intensity: 250 mcd - Provides a moderate level of brightness suitable for various applications.
  • Life (Hours): 100000 hours - Offers an exceptionally long lifespan, reducing the need for frequent replacements.
  • Lens Transparency: Diffused - Helps in reducing glare and providing a more even light distribution.
  • Lens Style: Round with Flat Top - Enhances aesthetics while maintaining functionality.
  • Lamp Color: Yellow - Offers a distinct and easily recognizable color for clear indication.
  • Ingress Protection: IP67 - Ensures protection against dust and water ingress, making it suitable for harsh environments.
  • Current: 20mA - Operates at a moderate current level, ensuring efficient power consumption.

Applications

  1. Primary Applications:
  2. Industrial Control Panels: The Q8F1BXXHY24E is ideal for use in industrial control panels where clear indication of status is crucial.
  3. Automotive Systems: Its compact size and high reliability make it suitable for automotive systems requiring pilot lights.
  4. Medical Equipment: The LED's diffused lens and yellow color make it an excellent choice for medical equipment where clear visibility is essential.

  5. Secondary Applications:

  6. Home Appliances: Can be used in home appliances such as refrigerators or washing machines to indicate various states like power on/off or error conditions.
  7. Aerospace: Due to its high reliability and long lifespan, this LED pilot light can also be used in aerospace applications where durability is paramount.

Alternative Parts

If the Q8F1BXXHY24E is not available, alternative parts could include: - APEM's Q8F1BXXHY12E (12V version) - Other LED pilot lights from different manufacturers with similar specifications

Embedded Modules

This component is commonly used in various embedded systems including: - Industrial control systems - Automotive infotainment systems - Medical device monitoring systems

The Q8F1BXXHY24E is a versatile and reliable LED pilot light designed to meet the demands of various applications requiring efficient and long-lasting illumination. Its compact design, high luminous intensity, and robust construction make it an excellent choice for both primary and secondary applications across different industries.

Q8F1BXXHY24E Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "Q8F1BXXHY24E" in APEM Inc. Q8F1BXXHY24E.
  • Part Number
  • Manufacturer
  • Package
  • Description