Apex Tool Group 0751034
Apex Tool Group 0751034
feed

Apex Tool Group 0751034

Manufacturer No:

0751034

Manufacturer:

Apex Tool Group

Utmel No:

175-0751034

Package:

-

ECAD Model:

Description:

1/0 Double Loop (Inco) Chain Galvanized 100 per Carton Min Qty 100
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
0751034 information

Specifications
Apex Tool Group 0751034 technical specifications, attributes, parameters and parts with similar specifications to Apex Tool Group 0751034.
  • Type
    Parameter
  • Housing Material

    The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.

    Aluminum
  • Number of Outlets
    (2) 125V Receptacles
  • Manufacturer Part Number
    P-P11#2Q22Q102-M2RD0
  • Manufacturer
    Grace Technologies
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP65
0 Similar Products Remaining