Apex Tool Group T0051320899
Apex Tool Group T0051320899
feed

Apex Tool Group T0051320899

Manufacturer No:

T0051320899

Manufacturer:

Apex Tool Group

Utmel No:

175-T0051320899

Package:

-

ECAD Model:

Description:

WXMT MS DESOLDERINGSET RTW2MS /W

Quantity:

Unit Price: $451.413050

Ext Price: $451.41

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2036

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $451.413050

    $451.41

  • 10

    $425.861368

    $4,258.61

  • 100

    $401.756007

    $40,175.60

  • 500

    $379.015101

    $189,507.55

  • 1000

    $357.561416

    $357,561.42

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
T0051320899 information

Specifications
Apex Tool Group T0051320899 technical specifications, attributes, parameters and parts with similar specifications to Apex Tool Group T0051320899.
  • Type
    Parameter
  • Package
    Box
  • Mfr
    Apex Tool Group
  • Tip Type
    -
  • Product Status
    Active
  • For Use With/Related Products
    WX Stations
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Weller®, WX
  • Type
    Tweezers, Desoldering
  • Power (Watts)

    The parameter "Power (Watts)" in electronic components refers to the amount of electrical energy consumed or dissipated by the component. It is a measure of how much energy the component can handle or generate. Power is typically measured in watts, which is a unit of power that indicates the rate at which energy is transferred. Understanding the power rating of electronic components is crucial for ensuring they operate within their specified limits to prevent overheating and potential damage. It is important to consider power requirements when designing circuits or selecting components to ensure proper functionality and reliability.

    40W
  • Includes

    Includes is a parameter in electronic components that refers to the additional features or components that are included with the main product. This could include accessories, cables, software, or any other items that come packaged with the main electronic component. The "Includes" parameter is important for consumers to know exactly what they will be receiving when they purchase the product, and it can also help them determine the overall value and functionality of the product. Manufacturers often list the included items in the product description or packaging to provide transparency and help customers make informed purchasing decisions.

    -
  • Region Utilized

    Region Utilized in electronic components refers to the specific part of the device's operational area where the functionality is optimized for performance. It generally indicates the physical or electrical characteristics of a component that are actively used under given conditions. This parameter helps in understanding how effectively a component can operate within its designed limits and how variations in design or configuration might affect overall efficiency and reliability. Analyzing the Region Utilized can also aid in identifying potential areas for improvement or resizing of components for better performance.

    -
  • Input Connector

    The "Input Connector" in electronic components refers to the physical interface through which an external signal or power source is connected to the component. It serves as the point of entry for the input signal or power supply to be transmitted into the component for processing or utilization. The input connector is designed to match the specific requirements of the component, such as voltage levels, signal types, and physical dimensions, to ensure proper connectivity and functionality. It is an essential feature that enables the component to interact with external devices or systems, allowing for seamless integration and operation within a larger electronic setup.

    -
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    -
  • Workstand

    In the context of electronic components, a "Workstand" typically refers to a tool or device used to hold and support electronic components or circuit boards during assembly, repair, or testing processes. Workstands are designed to provide a stable and secure platform for working on delicate electronic components, preventing damage or mishandling.These stands often feature adjustable arms, clamps, or holders to securely position the components in place while allowing technicians or engineers to have easy access for soldering, testing, or troubleshooting. Workstands come in various shapes and sizes to accommodate different types of electronic components and circuit boards.Overall, a Workstand is an essential tool in the electronics industry to ensure efficient and safe handling of electronic components during various stages of production, maintenance, or repair processes.

    -
  • Tip Diameter

    The "Tip Diameter" parameter in electronic components refers to the measurement of the diameter of the tip of a component, such as a connector, pin, or probe. This measurement is important for ensuring proper fit and connection between components in electronic circuits. The tip diameter can impact the overall performance and reliability of the connection, as a mismatch in sizes can lead to poor contact, signal loss, or even damage to the components. Manufacturers typically provide specifications for tip diameter to help users select compatible components for their specific applications.

    -
0 Similar Products Remaining