Apex Tool Group T0054471299N
Apex Tool Group T0054471299N
feed

Apex Tool Group T0054471299N

Manufacturer No:

T0054471299N

Manufacturer:

Apex Tool Group

Utmel No:

175-T0054471299N

Package:

-

ECAD Model:

Description:

XT GW1 SOLDERING TIP 2.3/3.2MM

Quantity:

Unit Price: $19.832141

Ext Price: $19.83

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 51

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $19.832141

    $19.83

  • 10

    $18.709567

    $187.10

  • 100

    $17.650535

    $1,765.05

  • 500

    $16.651448

    $8,325.72

  • 1000

    $15.708913

    $15,708.91

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
T0054471299N information

Specifications
Apex Tool Group T0054471299N technical specifications, attributes, parameters and parts with similar specifications to Apex Tool Group T0054471299N.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Tip - Shape

    The parameter "Tip - Shape" in electronic components refers to the physical shape of the tip or end of a component, such as a connector, pin, or probe. The shape of the tip can vary depending on the specific application and requirements of the component. Common tip shapes include pointed, rounded, flat, conical, and chisel, among others. The tip shape can affect the performance, functionality, and compatibility of the component with other devices or systems. It is important to consider the tip shape when selecting or designing electronic components to ensure proper fit and functionality in the intended application.

    Gull Wing 45°
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Weller®, XT
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Tip - Type
    Soldering
  • Height
    0.091 2.30mm
  • Length
    1.437 36.50mm
  • Width
    0.125 3.18mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
T0054471299N Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "T0054471299N" in Apex Tool Group T0054471299N.
  • Part Number
  • Manufacturer
  • Package
  • Description