API Delevan 0805R-821K/R2000
API Delevan 0805R-821K/R2000
feed

API Delevan 0805R-821K/R2000

Manufacturer No:

0805R-821K/R2000

Manufacturer:

API Delevan

Utmel No:

177-0805R-821K/R2000

Package:

-

ECAD Model:

Description:

0805R Series 820 nH ±10 % 180 mA 2.35 Ohm SMT Unshielded Wirewound Inductor
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
0805R-821K/R2000 information

Specifications
API Delevan 0805R-821K/R2000 technical specifications, attributes, parameters and parts with similar specifications to API Delevan 0805R-821K/R2000.
  • Type
    Parameter
  • RoHS
    Compliant
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    10 %
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    180 mA
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining