Arcol NPR2-T2211K0F30W
Arcol NPR2-T2211K0F30W
feed

Arcol NPR2-T2211K0F30W

Manufacturer No:

NPR2-T2211K0F30W

Manufacturer:

Arcol

Utmel No:

190-NPR2-T2211K0F30W

Package:

-

ECAD Model:

Description:

NPR2-T2211K0F30W datasheet pdf and Chip Resistor - Surface Mount product details from Arcol stock available at Utmel
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
NPR2-T2211K0F30W information

Specifications
Arcol NPR2-T2211K0F30W technical specifications, attributes, parameters and parts with similar specifications to Arcol NPR2-T2211K0F30W.
  • Type
    Parameter
  • RoHS
    Compliant
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    1 %
  • Temperature Coefficient

    The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.

    100 ppm/°C
  • Test Voltage

    Test Voltage in electronic components refers to the voltage level at which a specific component is tested to ensure its proper functioning and reliability. This parameter is crucial in determining the performance and durability of the component under different operating conditions. The test voltage is typically specified by the manufacturer and is used during quality control processes to verify that the component meets the required specifications and standards. It is important to adhere to the specified test voltage to prevent damage to the component and ensure its safe and reliable operation in the intended application.

    2 kV
0 Similar Products Remaining