Autonics SFDL-MB-CM20K
Autonics SFDL-MB-CM20K
feed

Autonics SFDL-MB-CM20K

Manufacturer No:

SFDL-MB-CM20K

Manufacturer:

Autonics

Utmel No:

234-SFDL-MB-CM20K

Package:

-

ECAD Model:

Description:

Autonics Safety Switches, SFDL Series
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
SFDL-MB-CM20K information

Specifications
Autonics SFDL-MB-CM20K technical specifications, attributes, parameters and parts with similar specifications to Autonics SFDL-MB-CM20K.
  • Type
    Parameter
  • Manufacturer Part Number
    SFDL-MB-CM20K
  • Approvals
    CE;cULus
  • Manufacturer
    Autonics
  • Connection Type

    In electronic components, the parameter "Connection Type" refers to the method used to establish an electrical connection between the component and the circuit or system it is being used in. This parameter describes the physical interface or terminal configuration of the component that allows for the flow of electrical signals or power. Common connection types include through-hole, surface mount, wire leads, solder pads, and various types of connectors.The connection type is an important consideration when selecting electronic components as it determines how the component will be mounted or integrated into the circuit board or system. Different connection types have different advantages and limitations in terms of ease of assembly, reliability, space requirements, and electrical performance. Understanding the connection type of a component is crucial for proper installation and ensuring the overall functionality and performance of the electronic system.

    4 Pin M12 Connector
  • Operating Voltage

    Operating voltage is a crucial parameter in electronic components that specifies the range of voltage within which the component can function properly. It indicates the minimum and maximum voltage levels that the component can safely handle without getting damaged. Operating voltage is typically specified in volts and is important for ensuring the reliable and safe operation of the component within a given electrical system. Exceeding the specified operating voltage can lead to malfunction, overheating, or permanent damage to the component. It is essential to adhere to the recommended operating voltage range to maintain the performance and longevity of electronic components.

    120 VAC;125 VDC
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP67
0 Similar Products Remaining