AVX Corporation CDR32BX223AKUP\2K
AVX Corporation CDR32BX223AKUP\2K
feed

AVX Corporation CDR32BX223AKUP\2K

Manufacturer No:

CDR32BX223AKUP\2K

Manufacturer:

AVX Corporation

Utmel No:

244-CDR32BX223AKUP\2K

Package:

-

ECAD Model:

Description:

Ceramic Capacitor

Quantity:

Unit Price: $0.855398

Ext Price: $0.86

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 29

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.855398

    $0.86

  • 10

    $0.806979

    $8.07

  • 100

    $0.761301

    $76.13

  • 500

    $0.718208

    $359.10

  • 1000

    $0.677555

    $677.56

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
CDR32BX223AKUP\2K information

Specifications
Product Details
AVX Corporation CDR32BX223AKUP\2K technical specifications, attributes, parameters and parts with similar specifications to AVX Corporation CDR32BX223AKUP\2K.
  • Type
    Parameter
  • Factory Lead Time
    22 Weeks
  • Published
    2015
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    Non-RoHS Compliant
0 Similar Products Remaining

CDR32BX223AKUP\2K Overview


CDR32BX223AKUP\2K Features


CDR32BX223AKUP\2K Applications

There are a lot of AVX Corporation
CDR32BX223AKUP\2K applications of ceramic capacitors.


  • General electronic equipment
  • Mobile devices
  • Servers, PCs, tablets
  • Power supply circuit
CDR32BX223AKUP\2K Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "CDR32BX223AKUP\2K" in AVX Corporation CDR32BX223AKUP\2K.
  • Part Number
  • Manufacturer
  • Package
  • Description