AVX Corporation SCCY1AB857SLBLE
AVX Corporation SCCY1AB857SLBLE
feed

AVX Corporation SCCY1AB857SLBLE

Manufacturer No:

SCCY1AB857SLBLE

Manufacturer:

AVX Corporation

Utmel No:

244-SCCY1AB857SLBLE

Package:

Radial, Can

ECAD Model:

Description:

CAP 850F 0% 100% 2.7V CHAS MT

Quantity:

Unit Price: $31.463176

Ext Price: $31.46

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 17

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $31.463176

    $31.46

  • 10

    $29.682242

    $296.82

  • 100

    $28.002115

    $2,800.21

  • 500

    $26.417090

    $13,208.54

  • 1000

    $24.921783

    $24,921.78

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SCCY1AB857SLBLE information

Specifications
Documents & Media
Product Details
AVX Corporation SCCY1AB857SLBLE technical specifications, attributes, parameters and parts with similar specifications to AVX Corporation SCCY1AB857SLBLE.
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Chassis Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Radial, Can
  • Lifetime @ Temp.
    1000 Hrs @ 60°C
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    2.7V
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~65°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    SCC LE
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    1.378Dia 35.00mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    0% +100%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Weld Stud
  • Capacitance

    Capacitance is a fundamental electrical property of electronic components that describes their ability to store electrical energy in the form of an electric field. It is measured in farads (F) and represents the ratio of the amount of electric charge stored on a component to the voltage across it. Capacitors are passive components that exhibit capacitance and are commonly used in electronic circuits for various purposes such as filtering, energy storage, timing, and coupling. Capacitance plays a crucial role in determining the behavior and performance of electronic systems by influencing factors like signal propagation, frequency response, and power consumption.

    850F
  • ESR (Equivalent Series Resistance)

    Equivalent Series Resistance (ESR) is a parameter that describes the internal resistance of a capacitor or an inductor in an electronic circuit. It represents the total resistance that is present in series with the ideal capacitance or inductance of the component. ESR is typically caused by factors such as the resistance of the conductive materials used in the component, the connections within the component, and the dielectric material used. A lower ESR value is desirable in electronic components as it indicates better performance and efficiency, especially in applications where high-frequency signals or rapid changes in voltage are involved. ESR is an important parameter to consider when selecting components for applications such as power supplies, filtering circuits, and signal processing.

    0.8mOhm @ 1kHz
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    4.606 117.00mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for AVX Corporation SCCY1AB857SLBLE.

Product Description: AVX Corporation SCCY1AB857SLBLE Electric Double Layer Capacitor

1. Description

The AVX Corporation SCCY1AB857SLBLE is a high-performance Electric Double Layer Capacitor (EDLC) designed for demanding applications requiring low equivalent series resistance (ESR) and high capacitance. This supercapacitor is part of the SCC LE series, known for its reliability and efficiency. With a rated capacitance of 850 Farads, it offers significant energy storage capabilities in a compact radial can package.

2. Features

  • High Capacitance: 850 Farads, ideal for applications requiring substantial energy storage.
  • Low ESR: 0.8 milliohms at 1 kHz, ensuring efficient charge/discharge cycles.
  • Operating Temperature Range: -40°C to 65°C, suitable for a wide range of environmental conditions.
  • Long Lifetime: 1000 hours at 60°C, indicating robust durability.
  • Mounting Type: Chassis Mount, facilitating easy integration into various systems.
  • Termination Type: Weld Stud, providing secure connections.
  • Tolerance: ±0% to +100%, ensuring precise capacitance values.
  • RoHS3 Compliant, adhering to environmental regulations.

3. Applications

  1. Primary Applications:
  2. Power backup systems in industrial control panels.
  3. Energy storage in renewable energy systems.
  4. Filtering and smoothing in audio equipment.

  5. Secondary Applications:

  6. Medical devices requiring reliable power supply.
  7. Automotive systems needing quick charge/discharge cycles.
  8. IoT devices requiring low power consumption and high reliability.

4. Alternative Parts

If the SCCY1AB857SLBLE is not available or meets specific requirements, alternative parts could include: - AVX Corporation's other EDLCs within the SCC LE series (e.g., SCCY1AB857SLBLE). - Other manufacturers' EDLCs with similar specifications (e.g., Maxwell Technologies' BCAP0250).

5. Embedded Modules

The SCCY1AB857SLBLE is commonly used in various embedded modules designed for energy storage and filtering applications: - Industrial control systems - Automotive electronics - Medical device power supplies

Summary

The AVX Corporation SCCY1AB857SLBLE is a reliable and efficient Electric Double Layer Capacitor suitable for a wide range of applications requiring high capacitance and low ESR. Its robust design ensures long-term performance under various operating conditions, making it an excellent choice for demanding industrial and commercial applications.