AVX Corporation SCMQ14F474PRBA0
AVX Corporation SCMQ14F474PRBA0
feed

AVX Corporation SCMQ14F474PRBA0

Manufacturer No:

SCMQ14F474PRBA0

Manufacturer:

AVX Corporation

Utmel No:

244-SCMQ14F474PRBA0

Package:

Radial, Can

ECAD Model:

Description:

CAP 470MF 0% 100% 5.5V T/H

Quantity:

Unit Price: $1.359679

Ext Price: $1.36

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 67

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.359679

    $1.36

  • 10

    $1.282716

    $12.83

  • 100

    $1.210109

    $121.01

  • 500

    $1.141613

    $570.81

  • 1000

    $1.076993

    $1,076.99

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SCMQ14F474PRBA0 information

Specifications
Documents & Media
Product Details
AVX Corporation SCMQ14F474PRBA0 technical specifications, attributes, parameters and parts with similar specifications to AVX Corporation SCMQ14F474PRBA0.
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Radial, Can
  • Lifetime @ Temp.
    2000 Hrs @ 65°C
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    5.5V
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~65°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    SCM
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.535Lx0.248W 13.60mmx6.30mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    0% +100%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    PC Pins
  • Capacitance

    Capacitance is a fundamental electrical property of electronic components that describes their ability to store electrical energy in the form of an electric field. It is measured in farads (F) and represents the ratio of the amount of electric charge stored on a component to the voltage across it. Capacitors are passive components that exhibit capacitance and are commonly used in electronic circuits for various purposes such as filtering, energy storage, timing, and coupling. Capacitance plays a crucial role in determining the behavior and performance of electronic systems by influencing factors like signal propagation, frequency response, and power consumption.

    470mF
  • ESR (Equivalent Series Resistance)

    Equivalent Series Resistance (ESR) is a parameter that describes the internal resistance of a capacitor or an inductor in an electronic circuit. It represents the total resistance that is present in series with the ideal capacitance or inductance of the component. ESR is typically caused by factors such as the resistance of the conductive materials used in the component, the connections within the component, and the dielectric material used. A lower ESR value is desirable in electronic components as it indicates better performance and efficiency, especially in applications where high-frequency signals or rapid changes in voltage are involved. ESR is an important parameter to consider when selecting components for applications such as power supplies, filtering circuits, and signal processing.

    500mOhm @ 1kHz
  • Lead Spacing

    the distance between two baselines of lines of type. The word 'leading' originates from the strips of lead hand-typesetters used to use to space out lines of text evenly. The word leading has stuck, but essentially it's a typographer's term for line spacing.

    0.354 9.00mm
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.610 15.50mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for AVX Corporation SCMQ14F474PRBA0.

Product Description

The AVX Corporation's SCMQ14F474PRBA0 is a high-performance Electric Double Layer Capacitor (EDLC), also known as a supercapacitor. This component is designed to provide exceptional capacitance and reliability in various applications requiring efficient energy storage and release.

Features

  • High Capacitance: The SCMQ14F474PRBA0 boasts a capacitance of 470mF, making it ideal for applications where high energy storage is crucial.
  • Low ESR: With an Equivalent Series Resistance (ESR) of 500mOhm at 1kHz, this capacitor ensures minimal power loss and efficient operation.
  • Wide Operating Temperature Range: The capacitor can operate between -40°C and 65°C, offering flexibility in diverse environmental conditions.
  • ROHS3 Compliant: The product adheres to the RoHS3 directive, ensuring compliance with environmental regulations.
  • Through Hole Mounting: The radial can design with PC pins allows for easy mounting through-hole technology.
  • High Reliability: With a lifetime of 2000 hours at 65°C, this capacitor is built to withstand demanding conditions.

Applications

  1. Primary Applications:
  2. Power Backup Systems: Ideal for use in backup power systems where quick charging and discharging are required.
  3. Energy Harvesting: Suitable for energy harvesting applications where efficient storage of intermittent energy is necessary.
  4. Filtering and Smoothing: Effective in filtering and smoothing power supplies due to its high capacitance and low ESR.

  5. Secondary Applications:

  6. Automotive Systems: Can be used in automotive systems for power windows, wipers, and other accessories.
  7. Industrial Automation: Useful in industrial automation where reliable power storage is essential.
  8. Consumer Electronics: Suitable for consumer electronics requiring quick power boosts such as mobile devices and gaming consoles.

Alternative Parts

For alternative parts or similar components from other manufacturers, consider the following:

  • Taiyo Yuden’s TPSD475K016ATR: Offers similar capacitance and ESR values with a slightly different package type.
  • KEMET’s CDE4R475K016ATR: Provides comparable specifications with a different termination type.

Embedded Modules

The SCMQ14F474PRBA0 is commonly used in various embedded modules designed for energy-efficient applications:

  • Microcontroller Boards: Often integrated into microcontroller boards for power backup and filtering purposes.
  • Industrial Control Systems: Used in industrial control systems requiring reliable power storage solutions.
  • Automotive Control Units: Embedded in automotive control units for efficient power management.

The AVX Corporation's SCMQ14F474PRBA0 is a robust and reliable EDLC designed to meet the demands of modern electronics requiring efficient energy storage and release. Its high capacitance, low ESR, and wide operating temperature range make it an excellent choice for a wide range of applications from power backup systems to industrial automation.

SCMQ14F474PRBA0 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "SCMQ14F474PRBA0" in AVX Corporation SCMQ14F474PRBA0.
  • Part Number
  • Manufacturer
  • Package
  • Description