AVX Corporation TCJB106M025R0150E
AVX Corporation TCJB106M025R0150E
feed

AVX Corporation TCJB106M025R0150E

Manufacturer No:

TCJB106M025R0150E

Manufacturer:

AVX Corporation

Utmel No:

244-TCJB106M025R0150E

Package:

1411 (3528 Metric), 1210

ECAD Model:

Description:

Molded TCJ 10μF Capacitor 3 (168 Hours) ±20% 1411 (3528 Metric), 1210 Surface Mount -55°C~105°C Tape & Reel (TR)

Quantity:

Unit Price: $0.293184

Ext Price: $0.29

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 12

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.293184

    $0.29

  • 10

    $0.276589

    $2.77

  • 100

    $0.260933

    $26.09

  • 500

    $0.246163

    $123.08

  • 1000

    $0.232229

    $232.23

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
TCJB106M025R0150E information

Specifications
Product Details
AVX Corporation TCJB106M025R0150E technical specifications, attributes, parameters and parts with similar specifications to AVX Corporation TCJB106M025R0150E.
  • Type
    Parameter
  • Factory Lead Time
    15 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    1411 (3528 Metric), 1210
  • Lifetime @ Temp.
    2000 Hrs @ 105°C
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    25V
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~105°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    TCJ
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.138Lx0.110W 3.50mmx2.80mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±20%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • Type
    Molded
  • Capacitance

    Capacitance is a fundamental electrical property of electronic components that describes their ability to store electrical energy in the form of an electric field. It is measured in farads (F) and represents the ratio of the amount of electric charge stored on a component to the voltage across it. Capacitors are passive components that exhibit capacitance and are commonly used in electronic circuits for various purposes such as filtering, energy storage, timing, and coupling. Capacitance plays a crucial role in determining the behavior and performance of electronic systems by influencing factors like signal propagation, frequency response, and power consumption.

    10μF
  • ESR (Equivalent Series Resistance)

    Equivalent Series Resistance (ESR) is a parameter that describes the internal resistance of a capacitor or an inductor in an electronic circuit. It represents the total resistance that is present in series with the ideal capacitance or inductance of the component. ESR is typically caused by factors such as the resistance of the conductive materials used in the component, the connections within the component, and the dielectric material used. A lower ESR value is desirable in electronic components as it indicates better performance and efficiency, especially in applications where high-frequency signals or rapid changes in voltage are involved. ESR is an important parameter to consider when selecting components for applications such as power supplies, filtering circuits, and signal processing.

    150mOhm @ 100kHz
  • Manufacturer Size Code

    The Manufacturer Size Code is a designation used by electronic components manufacturers to specify the physical dimensions and package type of their products. It typically includes information about length, width, height, and other relevant size characteristics that help in the identification and compatibility of components within electronic designs. This code is essential for engineers and designers to ensure that they select components that fit correctly in their intended applications.

    B
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    General Purpose
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.083 2.10mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

Product Description: AVX Corporation TCJB106M025R0150E Tantalum-Polymer Capacitor

1. Description

The AVX Corporation TCJB106M025R0150E is a high-reliability, surface-mount tantalum-polymer capacitor designed for general-purpose applications. This capacitor offers excellent performance in a compact package, making it ideal for a wide range of electronic devices. With its robust construction and reliable operation, it ensures stable performance under various environmental conditions.

2. Features

  • General Purpose: Suitable for a variety of applications including filtering, coupling, and decoupling.
  • High Capacitance: 10μF capacitance value provides significant storage capacity.
  • Low ESR: Equivalent Series Resistance (ESR) of 150mOhm at 100kHz ensures efficient energy transfer.
  • Compact Size: Measuring 3.50mm x 2.80mm (0.138L x 0.110W), it occupies minimal space on PCBs.
  • High Temperature Stability: Operating temperature range from -55°C to 105°C supports reliable operation in harsh environments.
  • RoHS3 Compliant: Meets the requirements for Restriction of Hazardous Substances (RoHS) Directive 2015/863/EU.

3. Applications

Primary Applications:
  • Filtering Circuits: Used in power supply filtering to remove unwanted AC components from DC output.
  • Coupling Capacitors: Employed in audio circuits to couple signals between stages without significant signal loss.
  • Decoupling Capacitors: Essential in digital circuits to filter out noise and provide a stable power supply.
Secondary Applications:
  • Audio Equipment: Used in audio amplifiers and preamplifiers for signal coupling and filtering.
  • Industrial Control Systems: Employed in control systems where high reliability and stability are crucial.
  • Automotive Electronics: Suitable for automotive applications requiring high temperature stability and reliability.

4. Alternative Parts

If you are looking for alternative parts with similar specifications, consider the following options from AVX Corporation: - TCJB106M025R0150E is part of the TCJ series which includes other tantalum-polymer capacitors with varying capacitance values but similar characteristics.

5. Embedded Modules

This component is commonly used in various embedded modules including: - Power Supply Modules: Used in power supply modules to provide filtering and decoupling functions. - Audio Processing Modules: Employed in audio processing modules for signal coupling and filtering applications. - Industrial Control Modules: Integrated into industrial control modules requiring high reliability and stability.

The AVX Corporation TCJB106M025R0150E tantalum-polymer capacitor offers a reliable solution for a wide range of electronic applications due to its compact size, high capacitance, low ESR, and robust construction. Its compliance with RoHS3 ensures environmental sustainability while meeting stringent performance requirements in various industries.

TCJB106M025R0150E Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "TCJB106M025R0150E" in AVX Corporation TCJB106M025R0150E.
  • Part Number
  • Manufacturer
  • Package
  • Description