Banner Engineering SG-TL70-G-L
Banner Engineering SG-TL70-G-L
feed

Banner Engineering SG-TL70-G-L

Manufacturer No:

SG-TL70-G-L

Manufacturer:

Banner Engineering

Utmel No:

261-SG-TL70-G-L

Package:

-

ECAD Model:

Description:

TL70 LIGHT MODULE;COLOR: GREEN

Quantity:

Unit Price: $72.123825

Ext Price: $72.12

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 32

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $72.123825

    $72.12

  • 10

    $68.041344

    $680.41

  • 100

    $64.189947

    $6,418.99

  • 500

    $60.556554

    $30,278.28

  • 1000

    $57.128825

    $57,128.82

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SG-TL70-G-L information

Specifications
Banner Engineering SG-TL70-G-L technical specifications, attributes, parameters and parts with similar specifications to Banner Engineering SG-TL70-G-L.
  • Type
    Parameter
  • Package
    Bulk
  • Mfr
    Banner Engineering Corporation
  • Product Status
    Active
  • Mounting Styles
    Screw Thread 30 mm x 1.5
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    *
  • Subcategory
    LED Lighting
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Tower Lights
  • Width
    70 mm
0 Similar Products Remaining