BIVAR UHF3-2.500-Y-67
BIVAR UHF3-2.500-Y-67
feed

BIVAR UHF3-2.500-Y-67

Manufacturer No:

UHF3-2.500-Y-67

Manufacturer:

BIVAR

Utmel No:

313-UHF3-2.500-Y-67

Package:

-

ECAD Model:

Description:

Fiber for LED; round; Ø3.6mm; Front: convex; flexible; silicone

Quantity:

Unit Price: $3.784150

Ext Price: $3.78

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 129

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3.784150

    $3.78

  • 10

    $3.569953

    $35.70

  • 100

    $3.367880

    $336.79

  • 500

    $3.177245

    $1,588.62

  • 1000

    $2.997401

    $2,997.40

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
UHF3-2.500-Y-67 information

Specifications
BIVAR UHF3-2.500-Y-67 technical specifications, attributes, parameters and parts with similar specifications to BIVAR UHF3-2.500-Y-67.
  • Type
    Parameter
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    silicone
  • Shape

    In electronic components, the parameter "Shape" refers to the physical form or outline of the component. It describes the external appearance of the component, including its dimensions, size, and overall structure. The shape of an electronic component can vary widely depending on its function and design requirements. Common shapes include rectangular, cylindrical, square, and circular, among others. The shape of a component is an important consideration in the design and layout of electronic circuits, as it can impact factors such as space utilization, heat dissipation, and ease of assembly.

    round
  • Type of LED accessories
    Fiber for LED
  • Face dimensions
    Ø3.6mm
  • Front
    convex
  • Holder variant
    flexible
  • Certificates
    RoHS compliant
  • Length
    63.5mm
0 Similar Products Remaining