Bivar Inc. ELM 3-190
Bivar Inc. ELM 3-190
feed

Bivar Inc. ELM 3-190

Manufacturer No:

ELM 3-190

Manufacturer:

Bivar Inc.

Utmel No:

313-ELM 3-190

Package:

-

ECAD Model:

Description:

LED MT SR VERT X 0.190" 5MM 3LD

Quantity:

Unit Price: $0.144288

Ext Price: $0.14

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 1212

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.144288

    $0.14

  • 10

    $0.136121

    $1.36

  • 100

    $0.128416

    $12.84

  • 500

    $0.121147

    $60.57

  • 1000

    $0.114290

    $114.29

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ELM 3-190 information

Specifications
Product Details
Bivar Inc. ELM 3-190 technical specifications, attributes, parameters and parts with similar specifications to Bivar Inc. ELM 3-190.
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    PVC
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    ELM 3
  • Published
    2005
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Color
    Black
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    unknown
  • Optoelectronic Device Type

    Optoelectronic Device Type refers to the classification of electronic components that can both detect and emit light. These devices convert electrical signals into light or vice versa, making them essential for applications such as optical communication, sensing, and display technologies. Common types of optoelectronic devices include light-emitting diodes (LEDs), photodiodes, phototransistors, and laser diodes. Understanding the optoelectronic device type is crucial for selecting the appropriate component for a specific application based on factors such as wavelength, power output, and sensitivity.

    LED MOUNTING HARDWARE
  • LED

    In electronic components, "LED" stands for Light Emitting Diode. It is a semiconductor device that emits light when an electric current passes through it. LEDs are commonly used in various applications such as indicator lights, displays, and lighting fixtures due to their energy efficiency, long lifespan, and compact size. They come in different colors and can be found in a wide range of electronic devices, from smartphones and TVs to automotive lighting and decorative lighting. LEDs have become increasingly popular as a lighting solution in recent years due to their low power consumption and environmentally friendly characteristics.

    T1 3/4
  • Length
    0.190 4.83mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Bivar LEDs - Spacers, Standoffs ELM 3-190 are a type of LED mounting hardware designed to provide a secure and reliable connection between two components. This particular model is designed to accommodate a 5mm LED with a 0.190" diameter. It is made from a durable plastic material and features a vertical orientation.

Features of the Bivar LEDs - Spacers, Standoffs ELM 3-190 include:

- Durable plastic construction
- Vertical orientation
- Accommodates a 5mm LED with a 0.190" diameter
- Easy to install and use

Applications of the Bivar LEDs - Spacers, Standoffs ELM 3-190 include:

- Automotive lighting
- Industrial lighting
- Signage lighting
- Home lighting
- Commercial lighting
- Display lighting
ELM 3-190 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "ELM 3-190" in Bivar Inc. ELM 3-190.
  • Part Number
  • Manufacturer
  • Package
  • Description