Bivar Inc. LPR3-1000-0700D-G850
Bivar Inc. LPR3-1000-0700D-G850
feed

Bivar Inc. LPR3-1000-0700D-G850

Manufacturer No:

LPR3-1000-0700D-G850

Manufacturer:

Bivar Inc.

Utmel No:

313-LPR3-1000-0700D-G850

Package:

-

ECAD Model:

Description:

GREEN/520NM

Quantity:

Unit Price: $4.873207

Ext Price: $4.87

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 116

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $4.873207

    $4.87

  • 10

    $4.597365

    $45.97

  • 100

    $4.337137

    $433.71

  • 500

    $4.091639

    $2,045.82

  • 1000

    $3.860036

    $3,860.04

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LPR3-1000-0700D-G850 information

Specifications
Product Details
Bivar Inc. LPR3-1000-0700D-G850 technical specifications, attributes, parameters and parts with similar specifications to Bivar Inc. LPR3-1000-0700D-G850.
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Board Mount, Press Fit, Right Angle
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    LPR3
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    4 (72 Hours)
  • Type
    Rigid
  • Color
    Green
  • Configuration

    The parameter "Configuration" in electronic components refers to the specific arrangement or setup of the components within a circuit or system. It encompasses how individual elements are interconnected and their physical layout. Configuration can affect the functionality, performance, and efficiency of the electronic system, and may influence factors such as signal flow, impedance, and power distribution. Understanding the configuration is essential for design, troubleshooting, and optimizing electronic devices.

    Single
  • Lens Style

    In the context of electronic components, the parameter "Lens Style" typically refers to the design or shape of the lens used in optical components such as LEDs, photodiodes, or sensors. The lens style can affect the light output, beam angle, and overall performance of the component. Common lens styles include flat top, dome, narrow beam, wide beam, and diffused lenses. Choosing the appropriate lens style is important for achieving the desired light distribution and optical characteristics in electronic devices. Manufacturers often provide specifications on the lens style to help users select the most suitable component for their application.

    Round with Domed Top
  • Lens Size

    In electronic components, the parameter "Lens Size" typically refers to the physical size of the lens used in optical components such as cameras, sensors, or optical devices. The lens size is an important specification as it determines the field of view, focal length, and light-gathering capabilities of the optical system. A larger lens size generally allows for more light to enter the system, resulting in better image quality and improved performance in low-light conditions. Manufacturers often provide the lens size in millimeters, indicating the diameter of the lens element. It is important to consider the lens size when selecting optical components to ensure they meet the requirements of the intended application.

    2.90mm Dia
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

Product Description

1. Description

The LPR3-1000-0700D-G850 from Bivar Inc. is a high-quality, green-colored rigid light pipe designed for efficient optical transmission in various applications. This single-configured light pipe features a round lens with a domed top, ensuring optimal light guidance and minimal optical distortion. With its compact 2.90mm diameter lens size, it is ideal for use in compact electronic devices where space is limited.

2. Features

  • Color: Green
  • Configuration: Single
  • Lens Size: 2.90mm Diameter
  • Lens Style: Round with Domed Top
  • Mounting Type: Board Mount, Press Fit, Right Angle
  • Moisture Sensitivity Level (MSL): 4 (72 Hours)
  • RoHS Status: ROHS3 Compliant
  • Series: LPR3
  • Type: Rigid

3. Applications

The LPR3-1000-0700D-G850 is versatile and can be used in a variety of applications including:

Primary Applications: - Display Backlighting: Enhances display visibility in low-light conditions. - LED Lighting: Guides light from LEDs to ensure uniform illumination. - Instrumentation: Used in medical devices and industrial instruments for clear indication.

Secondary Applications: - Automotive Displays: Improves visibility of dashboard displays. - Consumer Electronics: Enhances user experience by providing clear visual feedback in devices like smartphones and tablets.

4. Alternative Parts

For those looking for alternative parts with similar specifications, consider the following options from Bivar Inc.: - LPR3-1000-0700D-R850 (Red) - LPR3-1000-0700D-Y850 (Yellow) - LPR3-1000-0700D-W850 (White)

These alternatives offer different colors while maintaining the same configuration and optical performance.

5. Embedded Modules

The LPR3-1000-0700D-G850 is commonly used in embedded modules designed for various applications such as:

  • Display Modules: Integrated into display modules for backlighting and illumination.
  • LED Modules: Used in LED modules to direct light efficiently.
  • Instrumentation Modules: Embedded in instrumentation modules to provide clear indications.

By integrating this light pipe into your design, you can ensure reliable and efficient optical transmission, enhancing the overall performance of your product.

Additional Information

The LPR3 series from Bivar Inc. is known for its high-quality optics and robust construction. With a factory lead time of 8 weeks, it is essential to plan ahead when integrating this component into your production schedule. The part status is active, ensuring ongoing support from the manufacturer. The ROHS3 compliance makes it suitable for use in environmentally friendly products.

LPR3-1000-0700D-G850 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "LPR3-1000-0700D-G850" in Bivar Inc. LPR3-1000-0700D-G850.
  • Part Number
  • Manufacturer
  • Package
  • Description