Bivar, Inc. OR3-6.0-RB-F6PD67PR-6
Bivar, Inc. OR3-6.0-RB-F6PD67PR-6
feed

Bivar, Inc. OR3-6.0-RB-F6PD67PR-6

Manufacturer No:

OR3-6.0-RB-F6PD67PR-6

Manufacturer:

Bivar, Inc.

Utmel No:

313-OR3-6.0-RB-F6PD67PR-6

Package:

-

ECAD Model:

Description:

LED Light Pipes ORCAdapt Flexible Light Pipe System, 2mm. Fiber Optic Core, 6.0mm. Diffused Low Profile Lens, 6.0in. Length, Bi-Color Rectangular Red/Blue LED

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
OR3-6.0-RB-F6PD67PR-6 information

Specifications
Bivar, Inc. OR3-6.0-RB-F6PD67PR-6 technical specifications, attributes, parameters and parts with similar specifications to Bivar, Inc. OR3-6.0-RB-F6PD67PR-6.
  • Type
    Parameter
  • Mounting Styles
    Panel Mount, PCB Mount
  • Body Shape
    Round Low Profile Lens
  • Body Length
    6 in
  • Factory Pack QuantityFactory Pack Quantity
    100
  • Color
    Blue
  • Orientation

    In electronic components, the parameter "Orientation" refers to the specific alignment or positioning of the component with respect to its intended installation or operation. This parameter is crucial for ensuring proper functionality and performance of the component within a circuit or system. Orientation may include factors such as the physical orientation of the component on a circuit board, the direction of current flow through the component, or the alignment of specific features or terminals for correct connection. Manufacturers often provide orientation guidelines in datasheets or technical specifications to help users correctly install and use the component. Paying attention to the orientation of electronic components is essential to prevent errors, ensure reliability, and optimize the overall performance of electronic devices.

    Vertical
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    Flexible Light Pipes with LEDs
0 Similar Products Remaining
OR3-6.0-RB-F6PD67PR-6 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "OR3-6.0-RB-F6PD67PR-6" in Bivar, Inc. OR3-6.0-RB-F6PD67PR-6.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • OR3-6.0-BG-F9PD67PRBivar, Inc.

    -

    LED Light Pipes IP67 ORFLP Light Pipe System, 2mm Optical Fiber Core, 6.0 in. Length, Front Mount, 9mm Dia. Plastic Low Profile Diffused Lens, Positive Retention, Built-In 50BG2-4-0045, Blue/Green 3000/10000mcd

  • OR3-6.0-RB-F6PZ67PRBivar, Inc.

    -

    LED Light Pipes IP67 ORFLP Light Pipe System, 2mm Optical Fiber Core, 6.0 in. Length, Front Mount, 6mm Dia. Plastic Low Profile Fresnel Lens, Positive Retention, Built-In R50RB2-4-0045, Red/Blue, 4000/3000mcd

  • OR3-6.0-RG-F6PD67PRBivar, Inc.

    -

    LED Light Pipes IP67 ORFLP Light Pipe System, 2mm Optical Fiber Core, 6.0 in. Length, Front Mount, 6mm Dia. Plastic Low Profile Diffused Lens, Positive Retention, Built-In R50RG2-4-0045, Red/Green 4000/10000mcd

  • OR3-6.0-RB-F9PZ67PRBivar, Inc.

    -

    LED Light Pipes IP67 ORFLP Light Pipe System, 2mm Optical Fiber Core, 6.0 in. Length, Front Mount, 9mm Dia. Plastic Low Profile Fresnel Lens, Positive Retention, Built-In R50RB2-4-0045, Red/Blue 4000/3000mcd

  • OR3-6.0-RB-F6PD67PRBivar, Inc.

    -

    LED Light Pipes IP67 ORFLP Light Pipe System, 2mm Optical Fiber Core, 6.0 in. Length, Front Mount, 6mm Dia. Plastic Low Profile Diffused Lens, Positive Retention, Built-In R50RB2-4-0045, Red/Blue 4000/3000mcd

  • OR3-6.0-BG-F9PZ67PRBivar, Inc.

    -

    LED Light Pipes IP67 ORFLP Light Pipe System, 2mm Optical Fiber Core, 6.0 in. Length, Front Mount, 9mm Dia. Plastic Low Profile Fresnel Lens, Positive Retention, Built-In R50BG2-4-0045, Blue/Green 3000/10000mcd

  • OR3-6.0-RG-F9PD67PRBivar, Inc.

    -

    LED Light Pipes IP67 ORFLP Light Pipe System, 2mm Optical Fiber Core, 6.0 in. Length, Front Mount, 9mm Dia. Plastic Low Profile Diffused Lens, Positive Retention, Built-In R50RG2-4-0045, Red/Green 4000/10000mcd

  • OR3-6.0-RG-F6PZ67PRBivar, Inc.

    -

    LED Light Pipes IP67 ORFLP Light Pipe System, 2mm Optical Fiber Core, 6.0 in. Length, Front Mount, 6mm Dia. Plastic Low Profile Fresnel Lens, Positive Retention, Built-In R50RG2-4-0045, Red/Green, 4000/10000mcd

  • OR3-6.0-BG-F6PZ67PRBivar, Inc.

    -

    LED Light Pipes IP67 ORFLP Light Pipe System, 2mm Optical Fiber Core, 6.0 in. Length, Front Mount, 6mm Dia. Plastic Low Profile Fresnel Lens, Positive Retention, Built-In R50BG2-4-0045, Blue/Green, 3000/10000mcd

  • OR3-6.0-BG-F6PD67PRBivar, Inc.

    -

    LED Light Pipes IP67 ORFLP Light Pipe System, 2mm Optical Fiber Core, 6.0 in. Length, Front Mount, 6mm Dia. Plastic Low Profile Diffused Lens, Positive Retention, Built-In R50BG2-4-0045, Blue/Green 3000/10000mcd