Bivar, Inc. OR3-6.0-WHT-F9PD67PR-5
Bivar, Inc. OR3-6.0-WHT-F9PD67PR-5
feed

Bivar, Inc. OR3-6.0-WHT-F9PD67PR-5

Manufacturer No:

OR3-6.0-WHT-F9PD67PR-5

Manufacturer:

Bivar, Inc.

Utmel No:

313-OR3-6.0-WHT-F9PD67PR-5

Package:

-

ECAD Model:

Description:

LED Light Pipes ORCAdapt Flexible Light Pipe System, 2mm. Fiber Optic Core, 9.0mm. Diffused Low Profile Lens, 6.0in. Length, Rectangular White LED

Quantity:

Unit Price: $5.512300

Ext Price: $5.51

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 37

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $5.512300

    $5.51

  • 10

    $5.200283

    $52.00

  • 100

    $4.905927

    $490.59

  • 500

    $4.628233

    $2,314.12

  • 1000

    $4.366258

    $4,366.26

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
OR3-6.0-WHT-F9PD67PR-5 information

Specifications
Bivar, Inc. OR3-6.0-WHT-F9PD67PR-5 technical specifications, attributes, parameters and parts with similar specifications to Bivar, Inc. OR3-6.0-WHT-F9PD67PR-5.
  • Type
    Parameter
  • Mounting Styles
    Panel Mount, PCB Mount
  • Body Shape
    Round Low Profile Lens
  • Body Length
    6 in
  • Factory Pack QuantityFactory Pack Quantity
    100
  • Color
    White
  • Orientation

    In electronic components, the parameter "Orientation" refers to the specific alignment or positioning of the component with respect to its intended installation or operation. This parameter is crucial for ensuring proper functionality and performance of the component within a circuit or system. Orientation may include factors such as the physical orientation of the component on a circuit board, the direction of current flow through the component, or the alignment of specific features or terminals for correct connection. Manufacturers often provide orientation guidelines in datasheets or technical specifications to help users correctly install and use the component. Paying attention to the orientation of electronic components is essential to prevent errors, ensure reliability, and optimize the overall performance of electronic devices.

    Vertical
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    Flexible Light Pipes with LEDs
0 Similar Products Remaining
OR3-6.0-WHT-F9PD67PR-5 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "OR3-6.0-WHT-F9PD67PR-5" in Bivar, Inc. OR3-6.0-WHT-F9PD67PR-5.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • OR3-6.0-RB-F6PZ67PRBivar, Inc.

    -

    LED Light Pipes IP67 ORFLP Light Pipe System, 2mm Optical Fiber Core, 6.0 in. Length, Front Mount, 6mm Dia. Plastic Low Profile Fresnel Lens, Positive Retention, Built-In R50RB2-4-0045, Red/Blue, 4000/3000mcd

  • OR3-6.0-RG-F6PD67PRBivar, Inc.

    -

    LED Light Pipes IP67 ORFLP Light Pipe System, 2mm Optical Fiber Core, 6.0 in. Length, Front Mount, 6mm Dia. Plastic Low Profile Diffused Lens, Positive Retention, Built-In R50RG2-4-0045, Red/Green 4000/10000mcd

  • OR3-6.0-RB-F9PZ67PRBivar, Inc.

    -

    LED Light Pipes IP67 ORFLP Light Pipe System, 2mm Optical Fiber Core, 6.0 in. Length, Front Mount, 9mm Dia. Plastic Low Profile Fresnel Lens, Positive Retention, Built-In R50RB2-4-0045, Red/Blue 4000/3000mcd

  • OR3-6.0-RB-F6PD67PRBivar, Inc.

    -

    LED Light Pipes IP67 ORFLP Light Pipe System, 2mm Optical Fiber Core, 6.0 in. Length, Front Mount, 6mm Dia. Plastic Low Profile Diffused Lens, Positive Retention, Built-In R50RB2-4-0045, Red/Blue 4000/3000mcd

  • OR3-6.0-BG-F9PZ67PRBivar, Inc.

    -

    LED Light Pipes IP67 ORFLP Light Pipe System, 2mm Optical Fiber Core, 6.0 in. Length, Front Mount, 9mm Dia. Plastic Low Profile Fresnel Lens, Positive Retention, Built-In R50BG2-4-0045, Blue/Green 3000/10000mcd

  • OR3-6.0-RG-F9PD67PRBivar, Inc.

    -

    LED Light Pipes IP67 ORFLP Light Pipe System, 2mm Optical Fiber Core, 6.0 in. Length, Front Mount, 9mm Dia. Plastic Low Profile Diffused Lens, Positive Retention, Built-In R50RG2-4-0045, Red/Green 4000/10000mcd

  • OR3-6.0-BG-F9PD67PRBivar, Inc.

    -

    LED Light Pipes IP67 ORFLP Light Pipe System, 2mm Optical Fiber Core, 6.0 in. Length, Front Mount, 9mm Dia. Plastic Low Profile Diffused Lens, Positive Retention, Built-In 50BG2-4-0045, Blue/Green 3000/10000mcd

  • OR3-6.0-RB-F9PD67PRBivar, Inc.

    -

    LED Light Pipes IP67 ORFLP Light Pipe System, 2mm Optical Fiber Core, 6.0 in. Length, Front Mount, 9mm Dia. Plastic Low Profile Diffused Lens, Positive Retention, Built-In R50RB2-4-0045, Red/Blue 4000/3000mcd

  • OR3-6.0-RG-F6PZ67PRBivar, Inc.

    -

    LED Light Pipes IP67 ORFLP Light Pipe System, 2mm Optical Fiber Core, 6.0 in. Length, Front Mount, 6mm Dia. Plastic Low Profile Fresnel Lens, Positive Retention, Built-In R50RG2-4-0045, Red/Green, 4000/10000mcd

  • OR3-6.0-BG-F6PZ67PRBivar, Inc.

    -

    LED Light Pipes IP67 ORFLP Light Pipe System, 2mm Optical Fiber Core, 6.0 in. Length, Front Mount, 6mm Dia. Plastic Low Profile Fresnel Lens, Positive Retention, Built-In R50BG2-4-0045, Blue/Green, 3000/10000mcd