Bivar Inc. PLTR2-500-PR1
Bivar Inc. PLTR2-500-PR1
feed

Bivar Inc. PLTR2-500-PR1

Manufacturer No:

PLTR2-500-PR1

Manufacturer:

Bivar Inc.

Utmel No:

313-PLTR2-500-PR1

Package:

-

ECAD Model:

Description:

LIGHT PIPE RIGID SINGLE 3.5MM

Quantity:

Unit Price: $2.943983

Ext Price: $2.94

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 480

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $2.943983

    $2.94

  • 10

    $2.777342

    $27.77

  • 100

    $2.620134

    $262.01

  • 500

    $2.471825

    $1,235.91

  • 1000

    $2.331910

    $2,331.91

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
PLTR2-500-PR1 information

Specifications
Product Details
Bivar Inc. PLTR2-500-PR1 technical specifications, attributes, parameters and parts with similar specifications to Bivar Inc. PLTR2-500-PR1.
  • Type
    Parameter
  • Factory Lead Time
    9 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Panel Mount
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    PLTR2
  • Published
    2017
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Rigid
  • Color
    Clear
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    unknown
  • Configuration

    The parameter "Configuration" in electronic components refers to the specific arrangement or setup of the components within a circuit or system. It encompasses how individual elements are interconnected and their physical layout. Configuration can affect the functionality, performance, and efficiency of the electronic system, and may influence factors such as signal flow, impedance, and power distribution. Understanding the configuration is essential for design, troubleshooting, and optimizing electronic devices.

    Single
  • Lens Style

    In the context of electronic components, the parameter "Lens Style" typically refers to the design or shape of the lens used in optical components such as LEDs, photodiodes, or sensors. The lens style can affect the light output, beam angle, and overall performance of the component. Common lens styles include flat top, dome, narrow beam, wide beam, and diffused lenses. Choosing the appropriate lens style is important for achieving the desired light distribution and optical characteristics in electronic devices. Manufacturers often provide specifications on the lens style to help users select the most suitable component for their application.

    Round with Domed Top
  • Lens Size

    In electronic components, the parameter "Lens Size" typically refers to the physical size of the lens used in optical components such as cameras, sensors, or optical devices. The lens size is an important specification as it determines the field of view, focal length, and light-gathering capabilities of the optical system. A larger lens size generally allows for more light to enter the system, resulting in better image quality and improved performance in low-light conditions. Manufacturers often provide the lens size in millimeters, indicating the diameter of the lens element. It is important to consider the lens size when selecting optical components to ensure they meet the requirements of the intended application.

    3.5mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

Product Description

1. Description

The PLTR2-500-PR1 from Bivar Inc. is a high-quality, clear round domed top light pipe designed for efficient optical transmission in various applications. This product is part of the PLTR2 series, known for its reliability and precision engineering. With a lens size of 3.5mm, it offers a compact yet effective solution for directing light in a controlled manner.

2. Features

  • Clear Lens: The clear color ensures minimal optical distortion, making it ideal for applications where precise light transmission is crucial.
  • Round with Domed Top Lens Style: The round shape with a domed top provides a smooth, unobstructed path for light, reducing reflections and improving overall optical clarity.
  • Single Configuration: Available in a single configuration, this light pipe is easy to integrate into your design without the need for complex assembly.
  • Panel Mounting Type: Designed for panel mounting, it offers a secure and straightforward installation method.
  • Pbfree Code: Yes - This product is lead-free, ensuring compliance with environmental regulations.
  • ROHS3 Compliant: Meets the requirements of the Restriction of Hazardous Substances (RoHS) Directive version 3, making it environmentally friendly.
  • Moisture Sensitivity Level (MSL): 1 (Unlimited) - The MSL rating indicates that this component can be stored and handled without any special precautions.

3. Applications

The PLTR2-500-PR1 light pipe is versatile and can be used in several primary and secondary applications:

Primary Applications: - Display Backlighting: Ideal for backlighting displays in various electronic devices such as smartphones, tablets, and smartwatches. - LED Lighting: Used in LED lighting systems to direct light efficiently. - Medical Devices: In medical devices where precise optical transmission is necessary.

Secondary Applications: - Automotive: In automotive dashboards or instrument clusters where clear visibility is essential. - Industrial Controls: For industrial control panels where reliable optical transmission is required.

4. Alternative Parts

If you are looking for alternative parts with similar specifications:

  • PLTR2-300-PR1: A smaller version with a 3mm lens size.
  • PLTR2-700-PR1: A larger version with a 7mm lens size.

These alternatives offer flexibility in design while maintaining the same level of quality and performance.

5. Embedded Modules

The PLTR2-500-PR1 light pipe is commonly used in various embedded modules:

  • Display Modules: Integrated into display modules for backlighting and optical enhancement.
  • LED Driver Modules: Used in LED driver modules to direct light efficiently from LEDs.
  • Industrial Control Modules: Embedded in industrial control modules for reliable optical transmission.

The PLTR2-500-PR1 from Bivar Inc. is a reliable and efficient solution for any application requiring precise optical transmission. Its clear lens, round domed top design, and panel mounting type make it an excellent choice for a wide range of industries and applications.

PLTR2-500-PR1 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "PLTR2-500-PR1" in Bivar Inc. PLTR2-500-PR1.
  • Part Number
  • Manufacturer
  • Package
  • Description