Bivar Inc. PM5RD
Bivar Inc. PM5RD
feed

Bivar Inc. PM5RD

Manufacturer No:

PM5RD

Manufacturer:

Bivar Inc.

Utmel No:

313-PM5RD

Package:

-

ECAD Model:

Description:

PNL MNT W/ WIRE 700NM 2MCD RED

Quantity:

Unit Price: $0.377187

Ext Price: $0.38

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 42

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.377187

    $0.38

  • 10

    $0.355837

    $3.56

  • 100

    $0.335695

    $33.57

  • 500

    $0.316693

    $158.35

  • 1000

    $0.298767

    $298.77

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
PM5RD information

Specifications
Documents & Media
Product Details
Bivar Inc. PM5RD technical specifications, attributes, parameters and parts with similar specifications to Bivar Inc. PM5RD.
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Panel Cutout Shape

    The parameter "Panel Cutout Shape" in electronic components refers to the specific shape or design of the opening required in a panel or enclosure to accommodate the component. This parameter is crucial for ensuring proper installation and fit of the component within the panel or enclosure. The shape can vary depending on the type of component and may include shapes such as round, square, rectangular, or custom shapes. Manufacturers provide this information to help users select the appropriate panel cutout shape for their specific application, ensuring compatibility and functionality.

    Round
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    PM5
  • Published
    2006
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    LED
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8541.40.20.00
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    2.1V
  • Panel Cutout Dimensions

    Panel Cutout Dimensions refer to the specific measurements and shape required to accommodate an electronic component within a panel or enclosure. These dimensions are crucial for ensuring a proper fit and secure installation of the component. They typically include details such as the width, height, and shape of the cutout needed in the panel to mount the component securely. Manufacturers provide these specifications to help users accurately prepare the panel or enclosure for the installation of the electronic component. It is important to follow these dimensions closely to avoid any issues with fitment or functionality.

    0.25 (6.35mm)
  • Voltage

    Voltage is a measure of the electric potential difference between two points in an electrical circuit. It is typically represented by the symbol "V" and is measured in volts. Voltage is a crucial parameter in electronic components as it determines the flow of electric current through a circuit. It is responsible for driving the movement of electrons from one point to another, providing the energy needed for electronic devices to function properly. In summary, voltage is a fundamental concept in electronics that plays a key role in the operation and performance of electronic components.

    2.1V
  • Viewing Angle

    the angle at which a display can be viewed with acceptable visual performance.

    45°
  • Forward Current

    Current which flows upon application of forward voltage.

    20mA
  • Lens Style

    In the context of electronic components, the parameter "Lens Style" typically refers to the design or shape of the lens used in optical components such as LEDs, photodiodes, or sensors. The lens style can affect the light output, beam angle, and overall performance of the component. Common lens styles include flat top, dome, narrow beam, wide beam, and diffused lenses. Choosing the appropriate lens style is important for achieving the desired light distribution and optical characteristics in electronic devices. Manufacturers often provide specifications on the lens style to help users select the most suitable component for their application.

    Round with Domed Top
  • Lens Size

    In electronic components, the parameter "Lens Size" typically refers to the physical size of the lens used in optical components such as cameras, sensors, or optical devices. The lens size is an important specification as it determines the field of view, focal length, and light-gathering capabilities of the optical system. A larger lens size generally allows for more light to enter the system, resulting in better image quality and improved performance in low-light conditions. Manufacturers often provide the lens size in millimeters, indicating the diameter of the lens element. It is important to consider the lens size when selecting optical components to ensure they meet the requirements of the intended application.

    5mm T-1 3/4
  • Forward Voltage

    the amount of voltage needed to get current to flow across a diode.

    2.1V
  • Luminous Intensity

    In photometry, luminous intensity is a measure of the wavelength-weighted power emitted by a light source in a particular direction per unit solid angle, based on the luminosity function, a standardized model of the sensitivity of the human eye.

    2 mcd
  • Lens Transparency

    Lens Transparency in electronic components refers to the ability of a lens to allow light to pass through it without significant absorption or scattering. It is a measure of how much light is transmitted through the lens material, impacting the performance of optical devices such as sensors and cameras. High lens transparency is crucial for ensuring clear images and accurate data capture in various applications.

    Diffused
  • Wavelength - Peak

    The parameter "Wavelength - Peak" in electronic components refers to the specific wavelength at which the component's performance or characteristics reach their peak efficiency or effectiveness. This parameter is commonly used in devices such as LEDs, photodiodes, and laser diodes to indicate the optimal operating wavelength for maximum output or sensitivity. Understanding the peak wavelength is crucial for selecting the right component for a particular application, as it directly impacts the performance and functionality of the device. Manufacturers typically provide this information in datasheets to help engineers and designers make informed decisions when choosing electronic components for their projects.

    700nm
  • Overall Height

    Overall Height is a parameter that refers to the total vertical measurement of an electronic component, typically measured from the bottom of the component to the highest point on top. It is an important specification to consider when designing or selecting components for a project, as it determines the amount of space the component will occupy within a circuit or device. Understanding the overall height of electronic components is crucial for ensuring proper fit and clearance within the overall system design. Manufacturers provide this information in datasheets to help engineers and designers make informed decisions during the product development process.

    18.3mm
  • Lamp Color

    Lamp Color refers to the color of the light emitted by a lamp or light source in electronic components. It is an important parameter as it determines the visual appearance and ambiance created by the lighting. The color of the lamp is typically specified using terms such as warm white, cool white, daylight, or specific color temperatures measured in Kelvin. Different lamp colors are suitable for different applications, with warm white often used for creating a cozy atmosphere, cool white for task lighting, and daylight for areas where accurate color representation is important. Selecting the right lamp color is crucial for achieving the desired lighting effect in electronic devices and systems.

    Red
  • Color@Wavelength

    Color@Wavelength refers to the specific color or hue emitted by an electronic component, such as an LED or laser diode, when activated. This parameter is defined by the wavelength of light produced, measured in nanometers (nm). Different wavelengths correspond to different colors in the visible spectrum, impacting the applications and visual output of the component. It is a crucial specification for designers and engineers when selecting components for visual indicators, displays, or lighting applications.

    Red
  • REACH SVHC

    The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.

    Unknown
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    Vf (Typ), If (Max)
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Bivar Inc. PM5RD.

Product Description: PM5RD LED Panel Indicator

Description

The PM5RD is a high-quality LED panel indicator from Bivar Inc., designed to provide reliable and efficient visual signaling in various applications. This red-colored LED features a diffused lens with a round domed top, ensuring optimal visibility and durability. With its compact size and lead-free construction, the PM5RD is an excellent choice for modern electronic systems.

Features

  • Color and Wavelength: The PM5RD emits a vibrant red light at a peak wavelength of 700nm, making it ideal for applications requiring clear visual indication.
  • Forward Current and Voltage: The LED can handle a maximum forward current of 20mA and operates at a forward voltage of 2.1V, ensuring efficient power consumption.
  • Lens Specifications: The diffused lens with a round domed top provides a viewing angle of 45°, enhancing visibility in various orientations.
  • Dimensions: Measuring 18.3mm in height and requiring a panel cutout dimension of 6.35mm (0.25 inches), this LED is compact and easy to integrate into any design.
  • Compliance: The PM5RD is ROHS3 compliant and lead-free, meeting stringent environmental regulations.
  • Luminous Intensity: With a luminous intensity of 2 mcd (milli-candela), this LED offers sufficient brightness for clear indication.

Applications

  1. Primary Applications:
  2. Industrial Controls: The PM5RD is suitable for use in industrial control panels where clear visual signals are crucial for monitoring processes.
  3. Medical Equipment: Its reliability and visibility make it an excellent choice for medical devices requiring precise indication.
  4. Automotive Systems: The compact size and high visibility make it ideal for automotive dashboards and warning systems.

  5. Secondary Applications:

  6. Consumer Electronics: Can be used in consumer electronics such as appliances, gaming consoles, or other devices where visual feedback is necessary.
  7. Aerospace & Defense: Due to its reliability and compact size, it can also be used in aerospace and defense applications where space is limited but visibility is critical.

Alternative Parts

If the PM5RD is not available or if you need an alternative solution, consider the following options: - PM5RD-1: A similar LED with slightly different dimensions but identical performance characteristics. - PM5RD-2: A variant with a different lens style but maintaining the same color and wavelength.

Embedded Modules

The PM5RD LED is commonly used in various embedded modules including: - Microcontroller Boards: Often integrated into microcontroller boards for IoT projects requiring visual feedback. - Embedded Systems: Used in embedded systems for industrial automation, medical devices, and automotive systems.

In summary, the PM5RD LED panel indicator from Bivar Inc. offers a reliable and efficient solution for visual signaling in various applications. Its compact size, high visibility, and compliance with environmental regulations make it an excellent choice for modern electronic systems.