Bourns Inc. 2026-15-C2LF
Bourns Inc. 2026-15-C2LF
feed

Bourns Inc. 2026-15-C2LF

Manufacturer No:

2026-15-C2LF

Manufacturer:

Bourns Inc.

Utmel No:

337-2026-15-C2LF

Package:

Axial Cylinder, 3 Lead (Radial Bend)

Datasheet:

2026 Series

ECAD Model:

Description:

GDT 150V 20% 20KA THROUGH HOLE

Quantity:

Unit Price: $2.081843

Ext Price: $2.08

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 968

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $2.081843

    $2.08

  • 10

    $1.964003

    $19.64

  • 100

    $1.852833

    $185.28

  • 500

    $1.747956

    $873.98

  • 1000

    $1.649015

    $1,649.02

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
2026-15-C2LF information

Specifications
Documents & Media
Bourns Inc. 2026-15-C2LF technical specifications, attributes, parameters and parts with similar specifications to Bourns Inc. 2026-15-C2LF.
  • Type
    Parameter
  • Factory Lead Time
    5 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Through Hole
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Axial Cylinder, 3 Lead (Radial Bend)
  • Impulse Discharge Current (8/20µs)
    20000A 20kA
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    TRIGARD® 2026
  • Published
    2011
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±20%
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e3
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Terminations
    3
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Radial
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    Tin (Sn)
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    90°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -40°C
  • Capacitance

    Capacitance is a fundamental electrical property of electronic components that describes their ability to store electrical energy in the form of an electric field. It is measured in farads (F) and represents the ratio of the amount of electric charge stored on a component to the voltage across it. Capacitors are passive components that exhibit capacitance and are commonly used in electronic circuits for various purposes such as filtering, energy storage, timing, and coupling. Capacitance plays a crucial role in determining the behavior and performance of electronic systems by influencing factors like signal propagation, frequency response, and power consumption.

    2pF
  • Terminal Position

    In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.

    UNSPECIFIED
  • Terminal Form

    Occurring at or forming the end of a series, succession, or the like; closing; concluding.

    PIN/PEG
  • Number of Functions
    1
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    7.9mm
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    2026
  • Approval Agency

    The parameter "Approval Agency" in electronic components refers to the organization responsible for testing and certifying that a component meets specific safety, quality, and performance standards. These agencies evaluate products to ensure compliance with industry regulations and standards, providing assurance to manufacturers and consumers. Approval from recognized agencies can enhance a component's marketability and acceptance in various applications, particularly in sectors like automotive, aerospace, and healthcare. Common approval agencies include Underwriters Laboratories (UL), International Electrotechnical Commission (IEC), and the American National Standards Institute (ANSI).

    UL
  • Lead Pitch

    Lead pitch in electronic components refers to the distance between the center of one lead (or pin) of a component to the center of the adjacent lead. It is an important parameter to consider when designing and assembling electronic circuits, as it determines the spacing required on a circuit board for proper placement and soldering of the component. Lead pitch is typically specified in millimeters or inches and can vary depending on the type of component, such as integrated circuits, resistors, capacitors, and connectors. Choosing the correct lead pitch ensures proper alignment and connection of components on a circuit board, ultimately affecting the functionality and reliability of the electronic device.

    4.4mm
  • Temperature Grade

    Temperature grades represent a tire's resistance to heat and its ability to dissipate heat when tested under controlled laboratory test conditions.

    OTHER
  • Lead Diameter

    The parameter "Lead Diameter" in electronic components refers to the diameter of the metal wires or leads that are attached to the component for electrical connection. These leads are typically made of materials like copper or aluminum and are used to connect the component to a circuit board or other electronic devices. The lead diameter is an important specification as it determines the size of the holes needed in the circuit board for proper insertion and soldering of the component. It also affects the overall mechanical strength and durability of the component, as thicker leads are generally more robust and less prone to damage during handling or assembly.

    1 mm
  • Number of Poles
    3
  • Telecom IC Type

    Telecom IC Type refers to integrated circuits specifically designed for telecommunications applications. These components facilitate various functions such as signal processing, data modulation and demodulation, and communication protocol handling. They can be used in devices like mobile phones, modems, and network equipment, ensuring reliable data transmission and reception. Telecom ICs support different standards and technologies, making them essential for modern communication systems.

    SURGE PROTECTION CIRCUIT
  • Fail Short

    Fail Short refers to a failure mode in electronic components where the component becomes conductive or creates a short circuit when it fails. This can lead to unintended current flow, potentially causing damage to surrounding components and circuits. Fail Short is a critical consideration in design and reliability, as it can result in safety hazards or system malfunctions.

    No
  • Voltage - DC Spark Over (Nom)

    Voltage - DC Spark Over (Nom) is a parameter that specifies the nominal DC voltage at which a sparkover or breakdown occurs in an electronic component, such as a spark gap or gas discharge tube. This parameter is important for determining the voltage level at which the component will conduct electricity and protect the circuit from overvoltage conditions. It is typically measured in volts and helps in selecting the appropriate component for a specific application based on the voltage requirements. Understanding this parameter is crucial for ensuring the reliable and safe operation of electronic circuits.

    150V
  • Length
    13mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Bourns Inc. 2026-15-C2LF.
2026-15-C2LF Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "2026-15-C2LF" in Bourns Inc. 2026-15-C2LF.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • 2026-47-ABourns Inc.

    Cylinder No Lead, 3 Terminal

    Gas Discharge Tubes 470VDC 10KADC 10AAC 2pF Solder Pad SMD

  • 2026-30-CBourns Inc.

    Axial Cylinder, 3 Lead (T-Shape)

    Gas Discharge Tubes 300VDC 10KADC 10AAC 2pF T Lead Thru-Hole

  • 2026-07-CBourns Inc.

    Axial Cylinder, 3 Lead (T-Shape)

    Gas Discharge Tubes - GDTs / Gas Plasma Arrestors Sparkover 100V/s 75V 3 Pole

  • 2026-15-CBourns Inc.

    Axial Cylinder, 3 Lead (T-Shape)

    Gas Discharge Tubes 150VDC 10KADC 10AAC 2pF T Lead Thru-Hole

  • 2026-40-ABourns Inc.

    Cylinder No Lead, 3 Terminal

    Gas Discharge Tubes 400VDC 10KADC 10AAC 2pF Solder Pad SMD

  • 2026-15-ABourns Inc.

    Cylinder No Lead, 3 Terminal

    Gas Discharge Tubes 150VDC 10KADC 10AAC 2pF Solder Pad SMD

  • 2026-42-ABourns Inc.

    Cylinder No Lead, 3 Terminal

    Gas Discharge Tubes 420VDC 10KADC 10AAC 2pF Solder Pad SMD

  • 2026-23-ABourns Inc.

    Cylinder No Lead, 3 Terminal

    Gas Discharge Tubes 230VDC 10KADC 10AAC 2pF Solder Pad SMD

  • 2026-60-CBourns Inc.

    Axial Cylinder, 3 Lead (T-Shape)

    Gas Discharge Tubes 600VDC 10KADC 10AAC 2pF T Lead Thru-Hole

  • 2026-40-CBourns Inc.

    Axial Cylinder, 3 Lead (T-Shape)

    Gas Discharge Tubes 400VDC 10KADC 10AAC 2pF T Lead Thru-Hole