Bourns Inc. 2036-23-SM-RPLF-H
Bourns Inc. 2036-23-SM-RPLF-H
feed

Bourns Inc. 2036-23-SM-RPLF-H

Manufacturer No:

2036-23-SM-RPLF-H

Manufacturer:

Bourns Inc.

Utmel No:

337-2036-23-SM-RPLF-H

Package:

3-SMD Cylinder Square End

ECAD Model:

Description:

HIGH TEMP GDT

Quantity:

Unit Price: $1.073419

Ext Price: $1.07

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 44

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.073419

    $1.07

  • 10

    $1.012659

    $10.13

  • 100

    $0.955339

    $95.53

  • 500

    $0.901263

    $450.63

  • 1000

    $0.850248

    $850.25

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
2036-23-SM-RPLF-H information

Specifications
Documents & Media
Bourns Inc. 2036-23-SM-RPLF-H technical specifications, attributes, parameters and parts with similar specifications to Bourns Inc. 2036-23-SM-RPLF-H.
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    3-SMD Cylinder Square End
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Impulse Discharge Current (8/20µs)
    10000A 10kA
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    TRIGARD® 2036
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±25%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    2036
  • Number of Poles
    3
  • Telecom IC Type

    Telecom IC Type refers to integrated circuits specifically designed for telecommunications applications. These components facilitate various functions such as signal processing, data modulation and demodulation, and communication protocol handling. They can be used in devices like mobile phones, modems, and network equipment, ensuring reliable data transmission and reception. Telecom ICs support different standards and technologies, making them essential for modern communication systems.

    SURGE PROTECTION CIRCUIT
  • Fail Short

    Fail Short refers to a failure mode in electronic components where the component becomes conductive or creates a short circuit when it fails. This can lead to unintended current flow, potentially causing damage to surrounding components and circuits. Fail Short is a critical consideration in design and reliability, as it can result in safety hazards or system malfunctions.

    No
  • Voltage - DC Spark Over (Nom)

    Voltage - DC Spark Over (Nom) is a parameter that specifies the nominal DC voltage at which a sparkover or breakdown occurs in an electronic component, such as a spark gap or gas discharge tube. This parameter is important for determining the voltage level at which the component will conduct electricity and protect the circuit from overvoltage conditions. It is typically measured in volts and helps in selecting the appropriate component for a specific application based on the voltage requirements. Understanding this parameter is crucial for ensuring the reliable and safe operation of electronic circuits.

    230V
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Bourns Inc. 2036-23-SM-RPLF-H.
2036-23-SM-RPLF-H Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "2036-23-SM-RPLF-H" in Bourns Inc. 2036-23-SM-RPLF-H.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • 2036-9-CBourns Inc.

    Axial Cylinder, 3 Lead (T-Shape)

    GDT 90V 20% 10KA THROUGH HOLE

  • 2036-07-ABourns Inc.

    Cylinder No Lead, 3 Terminal

    GDT 75V 20% 10KA

  • 2036-09-ABourns Inc.

    Cylinder No Lead, 3 Terminal

    Gas Discharge Tubes - GDTs / Gas Plasma Arrestors Sparkover100V/s 90V Miniature 3 Pole

  • 2036-23-ABourns Inc.

    Cylinder No Lead, 3 Terminal

    Gas Discharge Tubes - GDTs / Gas Plasma Arrestors Sparkover100V/s 230V Miniature 3 Pole

  • 2036-20-ABourns Inc.

    Cylinder No Lead, 3 Terminal

    Gas Discharge Tubes - GDTs / Gas Plasma Arrestors Sparkover100V/s 200V Miniature 3 Pole

  • 2036-25-BBourns Inc.

    Axial Cylinder, 3 Lead (T-Shape)

    Gas Discharge Tubes - GDTs / Gas Plasma Arrestors Sparkover100V/s 250V Miniature 3 Pole

  • 2036-35-ABourns Inc.

    Cylinder No Lead, 3 Terminal

    Gas Discharge Tubes - GDTs / Gas Plasma Arrestors Sparkover100V/s 350V Miniature 3 Pole

  • 2036-47-ABourns Inc.

    Cylinder No Lead, 3 Terminal

    Gas Discharge Tubes - GDTs / Gas Plasma Arrestors Sparkover100V/s 470V Miniature 3 Pole

  • 2036-15-BBourns Inc.

    Axial Cylinder, 3 Lead (T-Shape)

    Gas Discharge Tubes - GDTs / Gas Plasma Arrestors Sparkover100V/s 150V Miniature 3 Pole

  • 2036-60-BBourns Inc.

    Axial Cylinder, 3 Lead (T-Shape)

    Gas Discharge Tubes - GDTs / Gas Plasma Arrestors Sparkover100V/s 600V Miniature 3 Pole