Bourns Inc. SRR1210A-120M
Bourns Inc. SRR1210A-120M
feed

Bourns Inc. SRR1210A-120M

Manufacturer No:

SRR1210A-120M

Manufacturer:

Bourns Inc.

Utmel No:

337-SRR1210A-120M

Package:

Nonstandard

Datasheet:

SRR1210A Series

ECAD Model:

Description:

BOURNS SRR1210A-120MSurface Mount Power Inductor, AEC-Q200 SRR1210A Series, 12 H,20%, Shielded, 0.022 ohm, 6.3 A

Quantity:

Unit Price: $0.672670

Ext Price: $0.67

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 23

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.672670

    $0.67

  • 10

    $0.634594

    $6.35

  • 100

    $0.598674

    $59.87

  • 500

    $0.564787

    $282.39

  • 1000

    $0.532818

    $532.82

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SRR1210A-120M information

Specifications
Documents & Media
Product Details
Product Comparison
Bourns Inc. SRR1210A-120M technical specifications, attributes, parameters and parts with similar specifications to Bourns Inc. SRR1210A-120M.
  • Type
    Parameter
  • Factory Lead Time
    18 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Nonstandard
  • Frequency-Self-Resonant
    18MHz
  • Material-Core
    Ferrite
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~125°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    SRR1210A
  • Published
    2014
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.472Lx0.472W 12.00mmx12.00mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±20%
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e3
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    SMD/SMT
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    Matte Tin (Sn)
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8504.50.80.00
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    Shielded
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    6.3A
  • Inductance

    Inductance is a property of an electrical component that quantifies its ability to store energy in a magnetic field when electric current flows through it. It is measured in henries and indicates how much voltage is induced in the component as a result of a change in current. Inductance is an essential characteristic in coils, inductors, and transformers, affecting the behavior of electrical circuits, particularly in alternating current applications. Higher inductance values usually correlate with larger coils or more turns of wire in the component.

    12μH
  • Test Frequency

    a statistical procedure for assessing data that contain counts or the numbers of occurrences of various categories or classes.

    1kHz
  • DC Resistance (DCR)

    DC Resistance (DCR) is a measure of the resistance of an electronic component when a direct current (DC) is applied. It quantifies how much opposition the component presents to the flow of electrical current under steady-state conditions. DCR is crucial for understanding power loss, heating, and efficient performance in circuits, as it affects the overall behavior of components such as inductors, transformers, and resistors. Lower DCR values typically indicate better efficiency and performance in a given application.

    22mOhm Max
  • Q @ Freq

    Q @ Freq is a parameter used to describe the quality factor of an electronic component at a specific frequency. The quality factor, or Q factor, is a measure of the efficiency of an electronic component in storing and releasing energy. A higher Q factor indicates lower energy losses and better performance. By specifying the Q factor at a particular frequency, manufacturers provide valuable information about the component's performance characteristics under specific operating conditions. Designers can use this information to select components that meet their requirements for efficiency and performance in their electronic circuits.

    14 @ 2.52MHz
  • Inductor Type

    The parameter "Inductor Type" in electronic components refers to the specific design or construction of an inductor. Inductors are passive electronic components that store energy in a magnetic field when current flows through them. The type of inductor can vary based on factors such as the core material, winding configuration, and overall construction. Common types of inductors include air core, ferrite core, toroidal, and solenoid. Each type has its own characteristics and is chosen based on factors such as inductance value, current handling capability, and frequency response. Selecting the right inductor type is crucial for achieving desired performance in electronic circuits.

    GENERAL PURPOSE INDUCTOR
  • Current - Saturation

    Current - Saturation refers to the maximum current that can flow through a semiconductor device, such as a transistor, when it is fully turned on. It occurs when the device is in saturation mode, meaning that increasing the input does not significantly increase the output current. At this point, the device is operating at its maximum capacity, and any further increase in input voltage or current will not result in a proportional increase in output. This parameter is crucial for understanding the limits and performance of electronic circuits.

    6.1A
  • Inductance Tolerance

    Inductance tolerance is a specification that indicates the acceptable range of variation in the inductance value of an electronic component, such as an inductor or a transformer. It is expressed as a percentage or a specific value and represents the maximum deviation from the specified inductance value. A tighter tolerance indicates a more precise and consistent inductance value, which is important for maintaining the desired performance and accuracy in electronic circuits. Manufacturers provide inductance tolerance values to ensure that the components meet the required specifications and perform reliably in different applications.

    20%
  • RMS Current (Irms)

    RMS Current (Irms) refers to the Root Mean Square value of the alternating current flowing through an electronic component or circuit. It is a measure of the effective current that produces the same heating effect as the equivalent DC current. In AC circuits, the current continuously changes direction, so using the RMS value helps in calculating power dissipation and determining the component's capability to handle the current without overheating. RMS Current is crucial in selecting components like resistors, capacitors, and inductors to ensure they can safely operate within their specified current ratings.

    6.3A
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.394 10.00mm
  • REACH SVHC

    The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.

    No SVHC
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    AEC-Q200
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Bourns Inc. SRR1210A-120M.

Product Description: SRR1210A-120M Fixed Inductor

Description

The SRR1210A-120M is a high-performance, shielded fixed inductor designed by Bourns Inc. for a wide range of applications in electronic circuits. This inductor is part of the SRR1210A series and features a ferrite core, ensuring high inductance and low DC resistance. Its compact surface-mount design makes it ideal for space-constrained applications.

Features

  • High Saturation Current: The SRR1210A-120M can handle a high saturation current of 6.1A, making it suitable for demanding power supply applications.
  • Low DC Resistance: With a maximum DC resistance (DCR) of 22mOhm, this inductor minimizes energy losses in the circuit.
  • High Frequency Operation: The self-resonant frequency is 18MHz, allowing for efficient operation in high-frequency circuits.
  • Robust Construction: The shielded design provides excellent electromagnetic interference (EMI) protection and noise reduction.
  • Wide Operating Temperature Range: The inductor operates reliably over a temperature range of -40°C to 125°C.
  • Compliance with Industry Standards: Meets AEC-Q200 ratings and is ROHS3 compliant, ensuring environmental responsibility and reliability in automotive and industrial applications.

Applications

  1. Primary Applications:
  2. Power Supply Filtering: The high inductance value (12μH) makes it suitable for filtering and smoothing power supplies in various electronic systems.
  3. Audio and Audio-Visual Equipment: Its low DC resistance and high saturation current make it ideal for audio circuits where high current handling is required.
  4. Automotive Electronics: Meets AEC-Q200 standards, making it suitable for use in automotive systems where reliability and performance are critical.

  5. Secondary Applications:

  6. Medical Devices: The shielded design and high frequency operation make it useful in medical devices requiring precise signal processing.
  7. Industrial Automation: Its robust construction and wide operating temperature range make it suitable for industrial automation applications.

Alternative Parts

If the SRR1210A-120M is not available or if you need an alternative solution, consider the following parts from Bourns Inc.: - SRR1210A-100M: Similar specifications but with a lower inductance value (10μH). - SRR1210A-150M: Higher inductance value (15μH) for applications requiring more filtering or inductance.

Embedded Modules

The SRR1210A-120M is commonly used in various embedded modules such as: - Power Supply Modules: Integrated power supply modules often include this inductor for filtering and smoothing purposes. - Audio Amplifier Modules: Audio amplifier modules may use this inductor to improve audio quality by reducing noise and improving signal integrity. - Industrial Control Modules: Modules designed for industrial control systems often incorporate this inductor due to its reliability and performance characteristics.

By choosing the SRR1210A-120M from Bourns Inc., you can ensure high-quality performance in your electronic designs while meeting industry standards for reliability and environmental compliance.

The three parts on the right have similar specifications to Bourns Inc. & SRR1210A-120M.
  • Image
    Part Number
    Manufacturer
    Material - Core
    Inductance
    Tolerance
    Current Rating
    Package / Case
    Size / Dimension
    Height - Seated (Max)
    Inductance Tolerance
    Availability
    Price
    Quantity
    Compare Two Parts
    Compare Three Parts
  • SRR1210A-120M

    SRR1210A-120M

    Ferrite

    12μH

    ±20%

    6.3 A

    Nonstandard

    0.472 L x 0.472 W (12.00mm x 12.00mm)

    -

    20 %

    23
    $0.67267
  • SRR1210-120M

    Ferrite

    12μH

    ±20%

    6.3 A

    Nonstandard

    0.472 L x 0.472 W (12.00mm x 12.00mm)

    -

    20 %

    238
    $1.387812

    Same as the main part number.

SRR1210A-120M Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
The following parts include "SRR1210A-120M" in Bourns Inc. SRR1210A-120M.
  • Part Number
  • Manufacturer
  • Package
  • Description