Brady Corporation AF-0
Brady Corporation AF-0
feed

Brady Corporation AF-0

Manufacturer No:

AF-0

Manufacturer:

Brady Corporation

Utmel No:

341-AF-0

Package:

-

ECAD Model:

Description:

Brady
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
AF-0 information

Specifications
Brady Corporation AF-0 technical specifications, attributes, parameters and parts with similar specifications to Brady Corporation AF-0.
  • Type
    Parameter
  • Number of Pins
    8
  • Manufacturer Part Number
    7000-17041-1142000
  • Side 2 Gender
    Flying Leads
  • Side 1 Gender
    Female
  • Manufacturer
    Murrelektronik
  • Cable Types
    PUR
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    Female to Flying Leads, 8-pole, M12
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    2 Amps
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP65/IP66K/IP67
  • Length
    20 Meters
0 Similar Products Remaining