Bridgelux BXRC-27G4000-B-73
Bridgelux BXRC-27G4000-B-73
feed

Bridgelux BXRC-27G4000-B-73

Manufacturer No:

BXRC-27G4000-B-73

Manufacturer:

Bridgelux

Utmel No:

346-BXRC-27G4000-B-73

Package:

-

ECAD Model:

Description:

LED COB VERO 18 2700K ROUND

Quantity:

Unit Price: $9.358969

Ext Price: $9.36

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 27

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $9.358969

    $9.36

  • 10

    $8.829216

    $88.29

  • 100

    $8.329449

    $832.94

  • 500

    $7.857971

    $3,928.99

  • 1000

    $7.413180

    $7,413.18

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
BXRC-27G4000-B-73 information

Specifications
Documents & Media
Product Details
Bridgelux BXRC-27G4000-B-73 technical specifications, attributes, parameters and parts with similar specifications to Bridgelux BXRC-27G4000-B-73.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Temperature-Test
    85°C
  • CCT(K)
    2700K 3-Step MacAdam Ellipse
  • Published
    2016
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Gen 7 Vero® 18 Array
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    36.20mm Dia
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Chip On Board (COB)
  • Color
    White, Warm
  • Configuration

    The parameter "Configuration" in electronic components refers to the specific arrangement or setup of the components within a circuit or system. It encompasses how individual elements are interconnected and their physical layout. Configuration can affect the functionality, performance, and efficiency of the electronic system, and may influence factors such as signal flow, impedance, and power distribution. Understanding the configuration is essential for design, troubleshooting, and optimizing electronic devices.

    Round
  • Max Current Rating

    The "Max Current Rating" parameter in electronic components refers to the maximum amount of electrical current that the component can safely handle without being damaged. It is an important specification to consider when designing or selecting components for a circuit, as exceeding the maximum current rating can lead to overheating, malfunction, or even permanent damage to the component. The max current rating is typically provided in amperes (A) and is determined by the component's internal construction, materials used, and thermal characteristics. It is crucial to ensure that the current flowing through the component does not exceed this specified limit to maintain the component's reliability and longevity.

    1.8A
  • Voltage - Forward (Vf) (Typ)

    The parameter "Voltage - Forward (Vf) (Typ)" in electronic components refers to the typical forward voltage drop across the component when it is conducting current in the forward direction. It is a crucial characteristic of components like diodes and LEDs, indicating the minimum voltage required for the component to start conducting current. The forward voltage drop is typically specified as a typical value because it can vary slightly based on factors such as temperature and manufacturing tolerances. Designers use this parameter to ensure that the component operates within its specified voltage range and to calculate power dissipation in the component.

    34.1V
  • Current - Test

    Current - Test is a parameter in electronic components that refers to the maximum current that the component can handle during testing without being damaged. This parameter is crucial for determining the operational limits of the component and ensuring its reliability under specified conditions. It is typically specified in the component's datasheet and is important for designers and engineers to consider when designing circuits to prevent overloading the component. Testing the component at or below the specified "Current - Test" value helps ensure its proper functioning and longevity in the intended application.

    900mA
  • Lumens/Watt @ Current - Test

    Lumens/Watt @ Current - Test is a measurement used to evaluate the efficiency of light-emitting components, such as LEDs, under specific test conditions. It indicates the amount of luminous flux produced (in lumens) for every watt of electrical power consumed by the device at a given current level. This metric helps in assessing the brightness and energy efficiency of lighting solutions, allowing for better comparisons between different products and technologies. Higher values signify more efficient light sources that produce more light for less energy consumed.

    113 lm/W
  • CRI (Color Rendering Index)

    The Color Rendering Index (CRI) is a measurement of how accurately a light source can render colors compared to natural light. It is a scale from 0 to 100, with higher values indicating better color rendering. A CRI value of 100 means the light source can accurately reproduce all colors. A high CRI is important in applications where color accuracy is crucial, such as in photography, art galleries, and retail settings. It helps ensure that colors appear true and vibrant under the light source.

    90
  • Lens Type

    Lenses are classified by the curvature of the two optical surfaces. A lens is biconvex (or double convex, or just convex) if both surfaces are convex. If both surfaces have the same radius of curvature, the lens is equiconvex. A lens with two concave surfaces is biconcave (or just concave).

    Flat
  • Light Emitting Surface (LES)

    The Light Emitting Surface (LES) in electronic components refers to the specific area of a light-emitting device, such as an LED, that is responsible for emitting visible light. This surface can vary in size and shape depending on the design and application of the component. The characteristics of the LES, including its efficiency and uniformity, directly impact the overall performance and brightness of the light emitted. It plays a crucial role in applications where precise light distribution is required, such as in lighting fixtures, displays, and signaling devices.

    18.40mm Dia
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    With Connector
  • Height
    1.90mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Bridgelux BXRC-27G4000-B-73.

Product Description

Description

The BXRC-27G4000-B-73 is a high-performance Chip On Board (COB) LED module designed by Bridgelux, a leading manufacturer in the optoelectronics industry. This product is part of the Gen 7 Vero? 18 Array series, known for its advanced LED technology and reliability. The BXRC-27G4000-B-73 is specifically engineered to provide warm white light with excellent color rendering, making it ideal for various lighting applications.

Features

  • Color Temperature and CRI: The module emits warm white light with a color temperature of 2700K and a high Color Rendering Index (CRI) of 90, ensuring vibrant and natural color reproduction.
  • Configuration and Dimensions: The round configuration measures 36.20mm in diameter and has a light emitting surface (LES) of 18.40mm in diameter.
  • Electrical Specifications: It operates at a maximum current rating of 1.8A and has a forward voltage (Vf) of 34.1V.
  • Performance Metrics: The module delivers an impressive lumens per watt (lm/W) ratio of 113 lm/W at the test current of 900mA.
  • Connectivity and Packaging: The product features a connector for easy integration into various systems and comes packaged in trays for efficient handling.

Applications

  1. Primary Applications:
  2. General Lighting: The warm white color temperature makes it suitable for residential and commercial lighting applications where a cozy ambiance is desired.
  3. Decorative Lighting: Its high CRI ensures that colors appear natural and vibrant, making it ideal for decorative lighting fixtures.
  4. Industrial Lighting: The module's reliability and high performance make it suitable for industrial settings where consistent lighting is crucial.

  5. Secondary Applications:

  6. Automotive Lighting: The compact size and high efficiency make it a good candidate for automotive interior lighting.
  7. Medical Lighting: The warm white light can be used in medical settings where a calming atmosphere is beneficial.

Alternative Parts

For those looking for alternative parts with similar specifications, consider the following options: - BXRC-27G4000-A-73: This variant has slightly different electrical specifications but maintains the same high-performance characteristics. - BXRC-27G4000-C-73: This version offers slightly different thermal performance but retains the same color temperature and CRI.

Embedded Modules

The BXRC-27G4000-B-73 is commonly used in various embedded modules designed for LED lighting applications: - Smart Lighting Systems: Integrated into smart home systems for seamless control and energy efficiency. - LED Driver Modules: Used in combination with LED drivers to provide a complete lighting solution. - Lighting Control Units: Embedded in lighting control units to offer precise control over brightness and color temperature.

Summary

The Bridgelux BXRC-27G4000-B-73 is a versatile and reliable Chip On Board (COB) LED module that excels in providing warm white light with excellent color rendering. Its robust design, high performance metrics, and lead-free construction make it an excellent choice for a wide range of lighting applications.