Bridgelux, Inc. BXEB-L0340U-50E0750-C-B3
Bridgelux, Inc. BXEB-L0340U-50E0750-C-B3
feed

Bridgelux, Inc. BXEB-L0340U-50E0750-C-B3

Manufacturer No:

BXEB-L0340U-50E0750-C-B3

Manufacturer:

Bridgelux, Inc.

Utmel No:

346-BXEB-L0340U-50E0750-C-B3

Package:

-

ECAD Model:

Description:

BXEB-L0340U-50E0750-C-B3 datasheet pdf and Display Modules - LED Character and Numeric product details from Bridgelux, Inc. stock available at Utmel

Quantity:

Unit Price: $3.885668

Ext Price: $3.89

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 8

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3.885668

    $3.89

  • 10

    $3.665725

    $36.66

  • 100

    $3.458231

    $345.82

  • 500

    $3.262482

    $1,631.24

  • 1000

    $3.077813

    $3,077.81

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
BXEB-L0340U-50E0750-C-B3 information

Specifications
Bridgelux, Inc. BXEB-L0340U-50E0750-C-B3 technical specifications, attributes, parameters and parts with similar specifications to Bridgelux, Inc. BXEB-L0340U-50E0750-C-B3.
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • HTS
    8541.41.00.00
  • Automotive
    No
  • PPAP
    No
  • Category
    LED Module
  • Lens Shape Type
    Rectangular
  • Viewing Angle (°)
    120
  • Rated Current (mA)
    1700
  • Rated Voltage (V)
    12.6
  • Maximum Operating Temperature (°C)
    85
  • Color Temperature

    the temperature at which a black body would emit radiation of the same color as a given object.

    5000K
  • Supplier Color
    White
  • High Brightness
    Yes
  • Package Height
    4.3
  • Package Width
    12.7
  • Package Length
    240
  • PCB changed
    2
  • Type
    Uni-Color
  • Color
    White
  • Pin Count

    a count of all of the component leads (or pins)

    2
  • Luminous Flux

    the measure of the perceived power of light.

    750lm
  • Number of LEDs
    1
0 Similar Products Remaining
BXEB-L0340U-50E0750-C-B3 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "BXEB-L0340U-50E0750-C-B3" in Bridgelux, Inc. BXEB-L0340U-50E0750-C-B3.
  • Part Number
  • Manufacturer
  • Package
  • Description