Cal Test Electronics CT3776
Cal Test Electronics CT3776
feed

Cal Test Electronics CT3776

Manufacturer No:

CT3776

Utmel No:

381-CT3776

Package:

-

ECAD Model:

Description:

COMPACT PROBE BODIES 4MM CONTACT

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
CT3776 information

Specifications
Documents & Media
Product Details
Cal Test Electronics CT3776 technical specifications, attributes, parameters and parts with similar specifications to Cal Test Electronics CT3776.
  • Type
    Parameter
  • Factory Lead Time
    7 Weeks
  • Material - Tip

    The parameter "Material - Tip" in electronic components refers to the specific material composition of the tip of a component, such as a probe or connector, which is critical for its electrical conductivity, thermal properties, and mechanical durability. Common materials include gold, silver, copper, and various alloys, each chosen for their specific characteristics that enhance performance in particular applications. The choice of material influences the component's resistance to wear, oxidation, and conductivity, impacting overall reliability and effectiveness in electronic circuits.

    Brass, Nickel Plated
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    1000V
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -4~176°F -20°C~80°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Cal Test
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Color
    Black and Red
  • Current Rating (Amps)

    The parameter "Current Rating (Amps)" in electronic components refers to the maximum amount of electrical current that the component can safely handle without being damaged. It is typically measured in amperes (A) and is an important specification to consider when designing or selecting components for a circuit. Exceeding the current rating of a component can lead to overheating, malfunction, or even failure of the component. It is crucial to ensure that the current rating of a component matches the requirements of the circuit to prevent any potential issues and ensure reliable operation.

    10A
  • Tip - Type
    Spring Tip
  • Quantity

    In the context of electronic components, the parameter "Quantity" typically refers to the number of individual components included in a package or unit. It represents the amount of a specific component that is included in a single purchase or package. For example, if you are buying resistors, the quantity may indicate how many individual resistors are included in the package.Understanding the quantity parameter is important for ensuring you have the correct amount of components needed for your project or application. It helps in planning and budgeting for the required number of components. When purchasing electronic components, always pay attention to the quantity specified to avoid any shortages or excess components.

    1 Pair
  • Connection Type

    In electronic components, the parameter "Connection Type" refers to the method used to establish an electrical connection between the component and the circuit or system it is being used in. This parameter describes the physical interface or terminal configuration of the component that allows for the flow of electrical signals or power. Common connection types include through-hole, surface mount, wire leads, solder pads, and various types of connectors.The connection type is an important consideration when selecting electronic components as it determines how the component will be mounted or integrated into the circuit board or system. Different connection types have different advantages and limitations in terms of ease of assembly, reliability, space requirements, and electrical performance. Understanding the connection type of a component is crucial for proper installation and ensuring the overall functionality and performance of the electronic system.

    Banana, Female Socket (Jack)
  • Length - Tip

    Length - Tip is a parameter used to describe the physical dimensions of an electronic component, typically a connector or a pin. It refers to the distance from the tip of the component to a specific reference point, such as the base or the mounting surface. This measurement is important for ensuring proper fit and alignment of the component within a circuit or system. Understanding the "Length - Tip" parameter helps in selecting the right components for a particular application and ensuring compatibility with other parts in the design.

    0.748 19.00mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    CAT III 1000V
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Cal Test Electronics CT3776.

Product Description: CT3776 Test Probe Tips by Cal Test Electronics

1. Description

The CT3776 test probe tips from Cal Test Electronics are designed to provide reliable and precise electrical measurements in a variety of testing environments. These probe tips are crafted with high-quality brass, nickel-plated for durability and resistance to corrosion. The black and red color coding ensures easy identification of positive and negative connections. With a current rating of 10A and voltage rating of 1000V, these probes are suitable for CAT III applications, making them ideal for use in industrial settings where safety and accuracy are paramount.

2. Features

  • Connection Type: Banana, Female Socket (Jack) - Easy connection to standard test equipment.
  • Material - Tip: Brass, Nickel Plated - Durable and resistant to corrosion.
  • Length - Tip: 0.748 inches (19.00mm) - Compact design for precise measurements.
  • Tip - Type: Spring Tip - Flexible spring tip ensures good contact with the test point.
  • Ratings: CAT III 1000V - Meets stringent safety standards for industrial use.
  • RoHS Status: ROHS3 Compliant - Environmentally friendly and compliant with EU regulations.

3. Applications

The CT3776 test probe tips are primarily used in: - Industrial Testing: For measuring electrical currents and voltages in manufacturing environments. - Laboratory Settings: In research and development labs where precise measurements are crucial. - Field Service: By technicians who need reliable tools for on-site testing.

Secondary applications include: - Automotive Diagnostics: For testing electrical systems in vehicles. - Aerospace Testing: In the aerospace industry where high precision is required.

4. Alternative Parts

If you are looking for alternative parts with similar specifications, consider the following options: - CT3775: Similar design but with a different color coding scheme. - CT3777: Longer tip length suitable for specific applications requiring more reach.

5. Embedded Modules

The CT3776 test probe tips are commonly used in various embedded modules such as: - Multimeter Systems: Integrated into multimeters for enhanced measurement capabilities. - Automated Test Equipment (ATE): Used in ATE systems for repetitive testing tasks. - Portable Test Kits: Included in portable test kits for field service technicians.

Summary

The CT3776 test probe tips from Cal Test Electronics offer a robust solution for electrical testing needs, combining durability with high precision. Their compliance with ROHS3 standards ensures environmental responsibility while meeting stringent safety ratings of CAT III 1000V. Whether you're working in industrial settings or laboratory environments, these probes provide reliable performance and ease of use.