Carling Technologies 700-70035002
Carling Technologies 700-70035002
feed

Carling Technologies 700-70035002

Manufacturer No:

700-70035002

Utmel No:

399-700-70035002

Package:

-

ECAD Model:

Description:

700-70035002 datasheet pdf and Unclassified product details from Carling Technologies stock available at Utmel
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
700-70035002 information

Specifications
Carling Technologies 700-70035002 technical specifications, attributes, parameters and parts with similar specifications to Carling Technologies 700-70035002.
  • Type
    Parameter
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    125 mW
  • Resistor Type

    The parameter "Resistor Type" in electronic components refers to the specific material and construction of a resistor that determines its electrical properties and performance characteristics. There are various types of resistors available, such as carbon film, metal film, wirewound, and thick film resistors, each with its own advantages and applications. The resistor type affects factors like tolerance, temperature coefficient, power rating, and stability, which are important considerations when selecting a resistor for a particular circuit. Choosing the right resistor type is crucial for ensuring proper functionality and reliability of electronic devices and circuits.

    High Reliability, MIL-PRF-55182
  • Resistance Tolerance

    Tolerance is the percentage of error in the resistor's resistance, or how much more or less you can expect a resistor's actual measured resistance to be from its stated resistance. A gold tolerance band is 5% tolerance, silver is 10%, and no band at all would mean a 20% tolerance.

    0.1
0 Similar Products Remaining
700-70035002 Relevant information

Hot Sale
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "700-70035002" in Carling Technologies 700-70035002.
  • Part Number
  • Manufacturer
  • Package
  • Description