

Carling Technologies CJ2-B0-44-630-22A-D
Manufacturer No:
CJ2-B0-44-630-22A-D
Tiny WHSLManufacturer:
Utmel No:
399-CJ2-B0-44-630-22A-D
Package:
-
Description:
CJ2-B0-44-630-22A-D datasheet pdf and Circuit Breakers product details from Carling Technologies stock available at Utmel
Quantity:
Unit Price: $156.885308
Ext Price: $156.89
Delivery:





Payment:











In Stock : 2626
Minimum: 1 Multiples: 1
Qty
Unit Price
Ext Price
1
$156.885308
$156.89
10
$148.005008
$1,480.05
100
$139.627366
$13,962.74
500
$131.723930
$65,861.96
1000
$124.267858
$124,267.86
Want a lower wholesale price? Please send RFQ, we will respond immediately.
RFQ Now
Add to RFQ list
You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.
For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.
RFQ (Request for Quotations)It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.
1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.
- TypeParameter
- Mounting Type
The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.
Panel Mount - Factory Pack QuantityFactory Pack Quantity1
- ManufacturerCarling Technologies
- BrandCarling Technologies
- PackageBulk
- MfrCarling Technologies
- Product StatusActive
- Voltage Rating DC
The DC Voltage ratings are the AC voltage values times 1.41 (usually rounded).
125 V - Voltage Rating AC
In general the AC voltage assumes a 50-60 Hz sinusoidal waveform and is the RMS (root mean squared) value.
480 V - Series
In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.
C - SubcategoryCircuit Breakers
- Current Rating (Amps)
The parameter "Current Rating (Amps)" in electronic components refers to the maximum amount of electrical current that the component can safely handle without being damaged. It is typically measured in amperes (A) and is an important specification to consider when designing or selecting components for a circuit. Exceeding the current rating of a component can lead to overheating, malfunction, or even failure of the component. It is crucial to ensure that the current rating of a component matches the requirements of the circuit to prevent any potential issues and ensure reliable operation.
30A - Approval Agency
The parameter "Approval Agency" in electronic components refers to the organization responsible for testing and certifying that a component meets specific safety, quality, and performance standards. These agencies evaluate products to ensure compliance with industry regulations and standards, providing assurance to manufacturers and consumers. Approval from recognized agencies can enhance a component's marketability and acceptance in various applications, particularly in sectors like automotive, aerospace, and healthcare. Common approval agencies include Underwriters Laboratories (UL), International Electrotechnical Commission (IEC), and the American National Standards Institute (ANSI).
CSA, VDE, UL - Actuator Type
The actuator type in electronic components refers to the specific mechanism or technology used to convert electrical energy into physical motion or action. Common actuator types include electric motors, solenoids, piezoelectric actuators, and hydraulic or pneumatic cylinders. Each type has its unique characteristics, advantages, and applications, allowing them to be utilized in diverse systems such as robotics, automation, and control processes. The choice of actuator type often influences the performance, efficiency, and functionality of the overall system.
Rocker - Illumination Voltage (Nominal)
Illumination Voltage (Nominal) refers to the standard voltage level at which an electronic component, such as a light-emitting diode (LED) or an illumination module, is designed to operate optimally. It indicates the voltage required to achieve the intended brightness and performance of the illumination source. This parameter is crucial for ensuring compatibility with power supplies and circuit designs, as operating above or below this voltage may affect the efficiency and lifespan of the component.
- - Number of Poles2
- Illumination
Illumination in electronic components refers to the amount of light or brightness that is emitted by a device or component. It is a measure of how well the component can produce or emit light, typically in the form of LEDs or displays. The illumination parameter is important in determining the visibility and clarity of the information displayed by the component, as well as its overall performance in low-light conditions. Higher illumination levels generally result in better visibility and readability of the displayed information, making it a crucial factor in the design and functionality of electronic devices.
None - Breaker Type
There are three main types of circuit breakers: standard, AFCI circuit breakers and GFCI breakers.
Magnetic (Hydraulic Delay) - Product Type
a group of products which fulfill a similar need for a market segment or market as a whole.
Hydraulic Magnetic Circuit Breakers - Product Category
a particular group of related products.
Circuit Breakers
AA1-B0-14-610-3B1-B
Carling TechnologiesFS2-P0-16-830-32A-BT
Carling TechnologiesCA2B024650321C/RB1110BU1C
Carling TechnologiesCMB-123-12H3N-B-A
Carling TechnologiesCMB-123-11C3N-R-A
Carling TechnologiesMD2-B-32-450-1-A16-B-C
Carling TechnologiesFA3-B0-24-815-12A-FG
Carling TechnologiesFS2-B0-11-825-12A-BG
Carling TechnologiesCA3-A2-03-810-622-R
Carling TechnologiesAC2-B0-22-630-MFA-C
Carling Technologies