Carling Technologies LT-2581-755-012
Carling Technologies LT-2581-755-012
feed

Carling Technologies LT-2581-755-012

Manufacturer No:

LT-2581-755-012

Utmel No:

399-LT-2581-755-012

Package:

-

ECAD Model:

Description:

Toggle Switch

Quantity:

Unit Price: $28.140197

Ext Price: $28.14

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 46

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $28.140197

    $28.14

  • 10

    $26.547356

    $265.47

  • 100

    $25.044675

    $2,504.47

  • 500

    $23.627052

    $11,813.53

  • 1000

    $22.289672

    $22,289.67

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LT-2581-755-012 information

Specifications
Carling Technologies LT-2581-755-012 technical specifications, attributes, parameters and parts with similar specifications to Carling Technologies LT-2581-755-012.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Panel Mount
  • Housing Material

    The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.

    Phenolic/N/A
  • Number of Terminals
    6
  • Actuator Material

    In smart material system, actuator materials have the ability to change the shape, stiffness, position, natural frequency, damping and/or other mechanical characteristics of the smart material systems in response to changes in temperature, electric field and/or magnetic field.

    Polycarbonate
  • Operating Temperature Max Deg. C
    85C
  • Switch Configuration
    ON OFF ON
  • Body Orientation
    Straight
  • Seal Description
    NEOPRENE
  • Product Depth (mm)
    27.64(mm)
  • Actuator Length (mm)
    18.16(mm)
  • Operating Temp Range
    0C to 85C
  • Dielectric Strength
    1000VAC/1000VDC
  • Seal Location
    PANEL
  • Base/Housing Material
    PHENOLIC
  • Actuator Style
    LIGHTED LEVER
  • ActuatorColor
    Black
  • Operating Temperature Min Deg. C
    0C
  • ElectricalLife
    25000
  • AC Voltage Rating (Max)
    250
  • Pole Throw Configuration
    DPDT
  • DC Voltage Rating (Max)
    28
  • Factory Pack QuantityFactory Pack Quantity
    10
  • Manufacturer
    Carling Technologies
  • Illuminated
    Illuminated
  • Brand
    Carling Technologies
  • RoHS
    Details
  • Package
    Bulk
  • Mfr
    Carling Technologies
  • Product Status
    Active
  • Voltage Rating DC

    The DC Voltage ratings are the AC voltage values times 1.41 (usually rounded).

    28 V
  • Voltage Rating AC

    In general the AC voltage assumes a 50-60 Hz sinusoidal waveform and is the RMS (root mean squared) value.

    125 V
  • Rohs Code
    Yes
  • Manufacturer Part Number
    LT-2581-755-012
  • Part Life Cycle Code
    Active
  • Ihs Manufacturer
    CARLING TECHNOLOGIES INC
  • Risk Rank
    2.21
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    LT
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    0°C ~ 85°C
  • Subcategory
    Switches
  • Current Rating (Amps)

    The parameter "Current Rating (Amps)" in electronic components refers to the maximum amount of electrical current that the component can safely handle without being damaged. It is typically measured in amperes (A) and is an important specification to consider when designing or selecting components for a circuit. Exceeding the current rating of a component can lead to overheating, malfunction, or even failure of the component. It is crucial to ensure that the current rating of a component matches the requirements of the circuit to prevent any potential issues and ensure reliable operation.

    15A (AC/DC)
  • Ingress Protection

    Ingress Protection rating (or just IP rating), is an international standard (IEC 60529) used to rate the degree of protection or sealing effectiveness in electrical enclosures against intrusion of objects, water, dust or accidental contact. It corresponds to the European standard EN 60529.

    -
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    compliant
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Quick Connect
  • Actuator Type

    The actuator type in electronic components refers to the specific mechanism or technology used to convert electrical energy into physical motion or action. Common actuator types include electric motors, solenoids, piezoelectric actuators, and hydraulic or pneumatic cylinders. Each type has its unique characteristics, advantages, and applications, allowing them to be utilized in diverse systems such as robotics, automation, and control processes. The choice of actuator type often influences the performance, efficiency, and functionality of the overall system.

    Standard Round
  • Circuit

    The parameter "Circuit" in electronic components refers to the interconnected arrangement of various electronic elements such as resistors, capacitors, inductors, and active devices like transistors. It defines the path through which electric current flows and establishes the operational behavior of the components within that system. Circuits can be classified as analog or digital, depending on the type of signals they handle, and can vary in complexity from simple series or parallel configurations to intricate designs used in advanced applications.

    DPDT
  • Switch Function

    This function will evaluate a given expression (or a value) against a list of values and will return a result corresponding to the first matching value. In case there is no matching value, an optional default value will be returned.

    Mom-Off-Mom
  • Panel Cutout Dimensions

    Panel Cutout Dimensions refer to the specific measurements and shape required to accommodate an electronic component within a panel or enclosure. These dimensions are crucial for ensuring a proper fit and secure installation of the component. They typically include details such as the width, height, and shape of the cutout needed in the panel to mount the component securely. Manufacturers provide these specifications to help users accurately prepare the panel or enclosure for the installation of the electronic component. It is important to follow these dimensions closely to avoid any issues with fitment or functionality.

    Circular - 12.70mm Dia
  • Insulation Resistance

    The measurement of insulation resistance is carried out by means of a megohmmeter – high resistance range ohmmeter. A general rule-of-thumb is 10 Megohm or more.

    100(Mohm)
  • Illumination Voltage (Nominal)

    Illumination Voltage (Nominal) refers to the standard voltage level at which an electronic component, such as a light-emitting diode (LED) or an illumination module, is designed to operate optimally. It indicates the voltage required to achieve the intended brightness and performance of the illumination source. This parameter is crucial for ensuring compatibility with power supplies and circuit designs, as operating above or below this voltage may affect the efficiency and lifespan of the component.

    12 VAC/DC
  • Illumination Type, Color

    Illumination Type, Color refers to the characteristics of light emitted by electronic components, particularly in displays and indicators. It specifies the type of light source, such as LED, incandescent, or fluorescent, and the color of the light, which can range from traditional colors like red, green, and blue to more nuanced shades. This parameter is essential for determining the visibility and aesthetic appeal of the component in its intended application. Proper selection of illumination type and color is crucial for functionality and user experience in electronic devices.

    Incandescent, Clear
  • Illumination

    Illumination in electronic components refers to the amount of light or brightness that is emitted by a device or component. It is a measure of how well the component can produce or emit light, typically in the form of LEDs or displays. The illumination parameter is important in determining the visibility and clarity of the information displayed by the component, as well as its overall performance in low-light conditions. Higher illumination levels generally result in better visibility and readability of the displayed information, making it a crucial factor in the design and functionality of electronic devices.

    Illuminated
  • Mechanical Life

    Mechanical life is a parameter used to measure the durability and reliability of electronic components, particularly mechanical switches and connectors. It refers to the number of mechanical operations or cycles that a component can withstand before it fails or exhibits degraded performance. Components with a higher mechanical life rating are considered more robust and long-lasting, making them suitable for applications where frequent switching or physical stress is expected. Manufacturers typically test and specify the mechanical life of their components to help users understand their expected lifespan and performance under various operating conditions.

    100000
  • Switch Type

    Based on their characteristics, there are basically three types of switches: Linear switches, tactile switches and clicky switches.

    TOGGLE SWITCH
  • Thread Size

    given in nominal sizes, not in the actual measurement.

    15/32-32
  • Bushing Thread

    a fastener element that is inserted into an object

    15/32-32
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Toggle Switches
  • Current Rating (Max)

    The parameter "Current Rating (Max)" in electronic components specifies the maximum amount of electric current that the component can safely handle without overheating or being damaged. It is a crucial specification that ensures reliable operation in a circuit, as exceeding this limit can lead to failure or reduced lifespan of the component. This rating is typically expressed in amperes (A) and varies depending on the type of component, its design, and its intended application. Knowing the current rating is essential for designers to ensure that components are adequately rated for their specific use cases.

    15(A)
  • Bushing Type

    In electronic components, the term "Bushing Type" refers to the design and structure of the bushing used in the component. A bushing is a type of insulating component that is used to provide mechanical support and electrical insulation in various electronic devices. The bushing type can vary based on factors such as material, shape, size, and mounting method.The bushing type is important in determining the overall performance and functionality of the electronic component. Different bushing types may be used depending on the specific requirements of the application, such as voltage rating, current capacity, environmental conditions, and space constraints. Common bushing types include threaded bushings, flanged bushings, and press-fit bushings.Overall, the bushing type plays a crucial role in ensuring the reliability, safety, and efficiency of electronic components by providing proper insulation and support for electrical connections. It is essential to consider the bushing type carefully when designing or selecting electronic components to meet the desired specifications and performance criteria.

    THREADED
  • Lamp Type

    The different types of lamps include:Incandescent Lamps,Tungsten Halogen Lamps,Fluorescent Lamps,Compact Fluorescent Lamps,Mercury Vapour Lamps,Metal Halide Lamps,High Pressure Sodium Vapour Lamps,Low Pressure Sodium Vapour Lamps.

    Incandescent
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    -
  • Product Category

    a particular group of related products.

    Toggle Switches
  • Product Length (mm)

    The parameter "Product Length (mm)" in electronic components refers to the physical length of the component, typically measured in millimeters. This measurement is important for determining the size and dimensions of the component, which is crucial for fitting it into a circuit board or enclosure. It helps in ensuring proper alignment and spacing within the overall design of the electronic system. Manufacturers provide this specification to assist engineers and designers in selecting components that will fit and function correctly within their intended application.

    34.92(mm)
  • Actuator Length

    Actuator Length in electronic components refers to the physical length of the actuator, which is the part of the component responsible for initiating or controlling a mechanical action. The actuator length is an important parameter as it determines the range of motion or force that can be exerted by the component. In devices such as switches, valves, and motors, the actuator length directly impacts the efficiency and effectiveness of the component's operation. Designers and engineers consider the actuator length carefully to ensure that the component meets the required specifications and functions properly within the intended system.

    18.16mm
  • Product Height (mm)

    Product Height (mm) in electronic components refers to the measurement of the component's vertical dimension. It indicates how tall the component is when installed in a circuit or system. This parameter is crucial for determining compatibility with enclosures, ensuring adequate space for components on printed circuit boards, and facilitating proper airflow and cooling in electronic designs.

    61.49(mm)
0 Similar Products Remaining
LT-2581-755-012 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "LT-2581-755-012" in Carling Technologies LT-2581-755-012.
  • Part Number
  • Manufacturer
  • Package
  • Description