Carlo Gavazzi RP1D350D1
Carlo Gavazzi RP1D350D1
feed

Carlo Gavazzi RP1D350D1

Manufacturer No:

RP1D350D1

Manufacturer:

Carlo Gavazzi

Utmel No:

401-RP1D350D1

Package:

-

ECAD Model:

Description:

Solid State Relays - PCB Mount SSR DCS PCB MT 350V 1A 4.25-32VDC

Quantity:

Unit Price: $62.256968

Ext Price: $62.26

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 25

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $62.256968

    $62.26

  • 10

    $58.732989

    $587.33

  • 100

    $55.408480

    $5,540.85

  • 500

    $52.272151

    $26,136.08

  • 1000

    $49.313350

    $49,313.35

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
RP1D350D1 information

Specifications
Carlo Gavazzi RP1D350D1 technical specifications, attributes, parameters and parts with similar specifications to Carlo Gavazzi RP1D350D1.
  • Type
    Parameter
  • RoHS
    Details
  • Mounting Styles
    PCB Mount
  • Load Current Rating
    1 A
  • Load Voltage Rating
    350 VDC
  • Relay Contact Form
    1 Form A (SPST-NO)
  • Control Voltage Range
    4.25 VDC to 32 VDC
  • Minimum Operating Temperature
    - 20 C
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 80 C
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Modular version
    No
  • Voltage type for actuating
    DC
  • Rated control supply voltage at DC
    4.25 - 32
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    RP1D
  • Input Current

    Input current is a parameter that refers to the amount of electrical current flowing into a specific electronic component or device. It is typically measured in amperes (A) and represents the current required for the component to operate properly. Understanding the input current is important for designing circuits and power supplies, as it helps determine the capacity and compatibility of the components being used. Monitoring the input current also helps ensure that the component is not being overloaded or underpowered, which can affect its performance and longevity.

    15 mA
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    Solid State Relays
  • Length
    43 mm
  • Width
    10.5 mm
  • Height
    25.4 mm
0 Similar Products Remaining
RP1D350D1 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "RP1D350D1" in Carlo Gavazzi RP1D350D1.
  • Part Number
  • Manufacturer
  • Package
  • Description