Carlo Gavazzi Inc. PB22BE0K
Carlo Gavazzi Inc. PB22BE0K
feed

Carlo Gavazzi Inc. PB22BE0K

Manufacturer No:

PB22BE0K

Manufacturer:

Carlo Gavazzi Inc.

Utmel No:

401-PB22BE0K

Package:

-

ECAD Model:

Description:

CONFIG SW BODY PUSHBUT NON-ILLUM

Quantity:

Unit Price: $6.876042

Ext Price: $6.88

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 25

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $6.876042

    $6.88

  • 10

    $6.486832

    $64.87

  • 100

    $6.119653

    $611.97

  • 500

    $5.773257

    $2,886.63

  • 1000

    $5.446469

    $5,446.47

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
PB22BE0K information

Specifications
Documents & Media
Product Details
Carlo Gavazzi Inc. PB22BE0K technical specifications, attributes, parameters and parts with similar specifications to Carlo Gavazzi Inc. PB22BE0K.
  • Type
    Parameter
  • Factory Lead Time
    17 Weeks
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    PB
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Type
    Momentary
  • Color
    Black
  • Actuator Type

    The actuator type in electronic components refers to the specific mechanism or technology used to convert electrical energy into physical motion or action. Common actuator types include electric motors, solenoids, piezoelectric actuators, and hydraulic or pneumatic cylinders. Each type has its unique characteristics, advantages, and applications, allowing them to be utilized in diverse systems such as robotics, automation, and control processes. The choice of actuator type often influences the performance, efficiency, and functionality of the overall system.

    Pushbutton, Round
  • Panel Cutout Dimensions

    Panel Cutout Dimensions refer to the specific measurements and shape required to accommodate an electronic component within a panel or enclosure. These dimensions are crucial for ensuring a proper fit and secure installation of the component. They typically include details such as the width, height, and shape of the cutout needed in the panel to mount the component securely. Manufacturers provide these specifications to help users accurately prepare the panel or enclosure for the installation of the electronic component. It is important to follow these dimensions closely to avoid any issues with fitment or functionality.

    22mm (Round)
  • Illumination

    Illumination in electronic components refers to the amount of light or brightness that is emitted by a device or component. It is a measure of how well the component can produce or emit light, typically in the form of LEDs or displays. The illumination parameter is important in determining the visibility and clarity of the information displayed by the component, as well as its overall performance in low-light conditions. Higher illumination levels generally result in better visibility and readability of the displayed information, making it a crucial factor in the design and functionality of electronic devices.

    Non-Illuminated
  • Compatible Series

    Compatible Series in electronic components refers to a group of products or devices that are designed to work together seamlessly. These components are specifically engineered to be compatible with each other in terms of electrical specifications, form factor, and communication protocols. By using components from the same compatible series, engineers can ensure that the devices will function properly and communicate effectively with each other, reducing the risk of compatibility issues and simplifying the design process. Manufacturers often provide documentation and guidelines to help users identify and select components from the same compatible series for their projects.

    Carlo Gavazzi, PB
  • Requires

    In the context of electronic components, the parameter "Requires" typically refers to the specific conditions or prerequisites that must be met for the component to function properly. This could include voltage levels, current ratings, temperature ranges, signal frequencies, or other environmental factors that are necessary for the component to operate within its specified parameters. Understanding the "Requires" parameter is crucial for designing and implementing electronic circuits to ensure that the components are used correctly and reliably. Failure to meet the requirements outlined in this parameter could result in malfunction, damage, or even failure of the component. It is important to carefully review the datasheet or technical specifications of electronic components to identify and adhere to their specific "Requires" in order to achieve optimal performance and longevity.

    Contact Block(s)
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Carlo Gavazzi Inc. PB22BE0K.

Product Description: Carlo Gavazzi PB22BE0K Configurable Switch Component

1. Description

The Carlo Gavazzi PB22BE0K is a configurable switch component designed for various industrial and commercial applications. This momentary pushbutton switch features a round actuator type, providing a durable and reliable interface for user interaction. The switch is manufactured by Carlo Gavazzi Inc., a renowned leader in the field of electrical components.

2. Features

  • Actuator Type: The PB22BE0K comes with a round pushbutton actuator, ensuring easy operation and visibility.
  • Color: The switch is available in black, providing a sleek and professional appearance.
  • Illumination: This switch is non-illuminated, making it suitable for applications where lighting is not required.
  • Panel Cutout Dimensions: The switch has a round panel cutout dimension of 22mm, allowing for easy integration into various control panels.
  • RoHS Compliance: The PB22BE0K is RoHS compliant, ensuring environmental sustainability and adherence to global regulations.
  • Momentary Type: Designed as a momentary switch, it can be used for applications requiring temporary activation.

3. Applications

The Carlo Gavazzi PB22BE0K is versatile and can be used in several primary and secondary applications:

Primary Applications: - Industrial Control Panels: Ideal for use in control panels where momentary actions are required. - Medical Equipment: Suitable for medical devices that need precise and reliable user input. - Automotive Systems: Can be integrated into automotive systems for various control functions.

Secondary Applications: - Home Automation Systems: Can be used in home automation systems for controlling lights, appliances, etc. - Security Systems: Effective in security systems where momentary activation is necessary.

4. Alternative Parts

If you are looking for alternative parts with similar specifications, consider the following options from Carlo Gavazzi:

  • PB22BE1K: Similar configuration but with different actuator dimensions.
  • PB22BE2K: Alternative color option available (e.g., red).

5. Embedded Modules

The Carlo Gavazzi PB22BE0K is commonly used in various embedded modules due to its reliability and ease of integration:

  • PLC Systems (Programmable Logic Controllers): Often integrated into PLC systems for control panel operations.
  • HMI Panels (Human-Machine Interfaces): Used in HMI panels to provide user-friendly interfaces for machine operations.
  • IoT Devices (Internet of Things): Can be embedded in IoT devices requiring momentary switch functionality.

Summary

The Carlo Gavazzi PB22BE0K is a robust and reliable configurable switch component suitable for a wide range of industrial and commercial applications. Its momentary type, round actuator design, and RoHS compliance make it an excellent choice for various control panel requirements.

PB22BE0K Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "PB22BE0K" in Carlo Gavazzi Inc. PB22BE0K.
  • Part Number
  • Manufacturer
  • Package
  • Description