Carlo Gavazzi Inc. PB22SF0B
Carlo Gavazzi Inc. PB22SF0B
feed

Carlo Gavazzi Inc. PB22SF0B

Manufacturer No:

PB22SF0B

Manufacturer:

Carlo Gavazzi Inc.

Utmel No:

401-PB22SF0B

Package:

-

ECAD Model:

Description:

FLUSH BLUE PB SPRING RTRN

Quantity:

Unit Price: $6.060414

Ext Price: $6.06

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 51

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $6.060414

    $6.06

  • 10

    $5.717372

    $57.17

  • 100

    $5.393747

    $539.37

  • 500

    $5.088440

    $2,544.22

  • 1000

    $4.800416

    $4,800.42

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
PB22SF0B information

Specifications
Documents & Media
Product Details
Carlo Gavazzi Inc. PB22SF0B technical specifications, attributes, parameters and parts with similar specifications to Carlo Gavazzi Inc. PB22SF0B.
  • Type
    Parameter
  • Factory Lead Time
    17 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Flush
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    PB
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Type
    Momentary
  • Color
    Blue
  • Actuator Type

    The actuator type in electronic components refers to the specific mechanism or technology used to convert electrical energy into physical motion or action. Common actuator types include electric motors, solenoids, piezoelectric actuators, and hydraulic or pneumatic cylinders. Each type has its unique characteristics, advantages, and applications, allowing them to be utilized in diverse systems such as robotics, automation, and control processes. The choice of actuator type often influences the performance, efficiency, and functionality of the overall system.

    Pushbutton, Round
  • Panel Cutout Dimensions

    Panel Cutout Dimensions refer to the specific measurements and shape required to accommodate an electronic component within a panel or enclosure. These dimensions are crucial for ensuring a proper fit and secure installation of the component. They typically include details such as the width, height, and shape of the cutout needed in the panel to mount the component securely. Manufacturers provide these specifications to help users accurately prepare the panel or enclosure for the installation of the electronic component. It is important to follow these dimensions closely to avoid any issues with fitment or functionality.

    22mm (Round)
  • Illumination

    Illumination in electronic components refers to the amount of light or brightness that is emitted by a device or component. It is a measure of how well the component can produce or emit light, typically in the form of LEDs or displays. The illumination parameter is important in determining the visibility and clarity of the information displayed by the component, as well as its overall performance in low-light conditions. Higher illumination levels generally result in better visibility and readability of the displayed information, making it a crucial factor in the design and functionality of electronic devices.

    Non-Illuminated
  • Compatible Series

    Compatible Series in electronic components refers to a group of products or devices that are designed to work together seamlessly. These components are specifically engineered to be compatible with each other in terms of electrical specifications, form factor, and communication protocols. By using components from the same compatible series, engineers can ensure that the devices will function properly and communicate effectively with each other, reducing the risk of compatibility issues and simplifying the design process. Manufacturers often provide documentation and guidelines to help users identify and select components from the same compatible series for their projects.

    Carlo Gavazzi, PB
  • Requires

    In the context of electronic components, the parameter "Requires" typically refers to the specific conditions or prerequisites that must be met for the component to function properly. This could include voltage levels, current ratings, temperature ranges, signal frequencies, or other environmental factors that are necessary for the component to operate within its specified parameters. Understanding the "Requires" parameter is crucial for designing and implementing electronic circuits to ensure that the components are used correctly and reliably. Failure to meet the requirements outlined in this parameter could result in malfunction, damage, or even failure of the component. It is important to carefully review the datasheet or technical specifications of electronic components to identify and adhere to their specific "Requires" in order to achieve optimal performance and longevity.

    Contact Block(s)
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Carlo Gavazzi Inc. PB22SF0B.

Product Description: PB22SF0B Configurable Switch Component

Description

The PB22SF0B is a configurable switch component designed by Carlo Gavazzi Inc., specifically part of the PB series. This momentary pushbutton switch is engineered to provide reliable and efficient operation in a variety of applications. With its flush mount design and round actuator type, it offers a sleek and durable solution for controlling electrical circuits.

Features

  • Actuator Type: The PB22SF0B features a round pushbutton actuator, making it easy to use and integrate into various systems.
  • Color: The switch is available in blue, providing a clear visual indication of its operational state.
  • Illumination: This switch is non-illuminated, focusing on its functional simplicity rather than visual feedback.
  • Mounting: The flush mount design ensures that the switch blends seamlessly into the panel, maintaining a clean aesthetic.
  • Panel Cutout Dimensions: The round panel cutout dimensions are 22mm, ensuring precise integration with your panel design.
  • RoHS Compliance: The PB22SF0B is RoHS compliant, adhering to environmental regulations and ensuring sustainability.
  • Moisture Sensitivity Level (MSL): Not applicable, indicating that this component is suitable for use in environments where moisture is present.

Applications

  1. Primary Applications:
  2. Industrial Control Systems: The PB22SF0B is ideal for use in industrial control systems where momentary switches are required to control machinery or equipment.
  3. Automation Systems: It can be used in automation systems where precise control over electrical circuits is necessary.
  4. Panel Mounting: Its flush mount design makes it suitable for panel mounting applications where space is limited.

  5. Secondary Applications:

  6. Medical Devices: The non-illuminated and flush mount design of the PB22SF0B makes it suitable for use in medical devices where aesthetics and functionality are crucial.
  7. Consumer Electronics: It can be used in consumer electronics products requiring momentary switches, such as audio equipment or gaming consoles.

Alternative Parts

If you are looking for alternative parts with similar specifications, consider the following options from Carlo Gavazzi Inc.: - PB22SF1B: This variant has a different color option (red) but shares all other specifications with the PB22SF0B. - PB22SF2B: This variant has a different actuator type (square) but maintains the same flush mount design and round panel cutout dimensions.

Embedded Modules

The PB22SF0B is commonly used in various embedded modules and systems due to its reliability and ease of integration: - Industrial Control Systems: Modules like the PLC (Programmable Logic Controller) often incorporate this switch for controlling machinery. - Automation Systems: Modules designed for automation tasks frequently utilize this switch for precise control over electrical circuits. - IoT Devices: Some IoT devices may use this switch as part of their control mechanisms.

In summary, the PB22SF0B is a versatile momentary pushbutton switch designed by Carlo Gavazzi Inc., offering reliability, ease of integration, and compliance with environmental regulations. Its flush mount design ensures seamless integration into various systems while its round actuator type provides user-friendly operation.

PB22SF0B Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "PB22SF0B" in Carlo Gavazzi Inc. PB22SF0B.
  • Part Number
  • Manufacturer
  • Package
  • Description