Citizen Finedevice Co Ltd CM41532768EZFT
Citizen Finedevice Co Ltd CM41532768EZFT
feed

Citizen Finedevice Co Ltd CM41532768EZFT

Manufacturer No:

CM41532768EZFT

Utmel No:

474-CM41532768EZFT

Package:

2-SMD, No Lead

ECAD Model:

Description:

CRYSTAL 32.7680KHZ 12.5PF SMD

Quantity:

Unit Price: $1.129655

Ext Price: $1.13

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 43

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.129655

    $1.13

  • 10

    $1.065712

    $10.66

  • 100

    $1.005389

    $100.54

  • 500

    $0.948480

    $474.24

  • 1000

    $0.894793

    $894.79

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
CM41532768EZFT information

Specifications
Documents & Media
Product Details
Citizen Finedevice Co Ltd CM41532768EZFT technical specifications, attributes, parameters and parts with similar specifications to Citizen Finedevice Co Ltd CM41532768EZFT.
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    2-SMD, No Lead
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    CM415
  • Published
    2012
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.161Lx0.059W 4.10mmx1.50mm
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    kHz Crystal (Tuning Fork)
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8541.60.00.10
  • Capacitance

    Capacitance is a fundamental electrical property of electronic components that describes their ability to store electrical energy in the form of an electric field. It is measured in farads (F) and represents the ratio of the amount of electric charge stored on a component to the voltage across it. Capacitors are passive components that exhibit capacitance and are commonly used in electronic circuits for various purposes such as filtering, energy storage, timing, and coupling. Capacitance plays a crucial role in determining the behavior and performance of electronic systems by influencing factors like signal propagation, frequency response, and power consumption.

    -12.5pF
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    unknown
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    32.768kHz
  • ESR (Equivalent Series Resistance)

    Equivalent Series Resistance (ESR) is a parameter that describes the internal resistance of a capacitor or an inductor in an electronic circuit. It represents the total resistance that is present in series with the ideal capacitance or inductance of the component. ESR is typically caused by factors such as the resistance of the conductive materials used in the component, the connections within the component, and the dielectric material used. A lower ESR value is desirable in electronic components as it indicates better performance and efficiency, especially in applications where high-frequency signals or rapid changes in voltage are involved. ESR is an important parameter to consider when selecting components for applications such as power supplies, filtering circuits, and signal processing.

    70kOhm
  • Load Capacitance

    the amount of capacitance measured or computed across the crystal terminals on the PCB. Frequency Tolerance. Frequency tolerance refers to the allowable deviation from nominal, in parts per million (PPM), at a specific temperature, usually +25°C.

    12.5pF
  • Operating Mode

    A phase of operation during the operation and maintenance stages of the life cycle of a facility.

    Fundamental
  • Frequency Tolerance

    the maximum allowable deviation from the nominal crystal frequency at a specified temperature, usually 25℃. The recommended frequency tolerance of the crystal over the manufacturing process is ±50 ppm.

    ±10ppm
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.035 0.90mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Citizen Finedevice Co Ltd CM41532768EZFT.

Product Description

Description

The CM41532768EZFT is a high-precision kHz crystal oscillator manufactured by Citizen Finedevice Co Ltd. This component is part of the CM415 series, known for its reliability and stability in various electronic applications. The crystal oscillator operates at a fundamental frequency of 32.768 kHz, making it ideal for use in timing and frequency control circuits.

Features

  • Frequency: The crystal oscillator operates at a precise frequency of 32.768 kHz.
  • Frequency Tolerance: The frequency tolerance is ±10 ppm, ensuring high stability over temperature variations.
  • Equivalent Series Resistance (ESR): The ESR is 70 kOhm, which is suitable for most surface mount applications.
  • Capacitance: The load capacitance required is 12.5 pF.
  • Operating Temperature Range: The operating temperature range is from -40°C to 85°C, making it suitable for a wide range of environments.
  • Mounting Type: The crystal oscillator is designed for surface mount applications.
  • Package Type: It comes in a 2-SMD package with no lead, ensuring easy integration into modern PCB designs.
  • Packaging: The component is packaged on tape and reel (TR) for efficient handling and assembly.
  • RoHS Compliance: The product is RoHS compliant, adhering to environmental regulations.
  • Pbfree Code: The part is Pbfree, ensuring safety and compliance with lead-free standards.

Applications

  1. Primary Applications:
  2. Real-Time Clocks (RTC): The 32.768 kHz frequency makes it an ideal choice for real-time clock applications where precise timing is crucial.
  3. Timing Circuits: It can be used in various timing circuits requiring stable frequency generation.
  4. Microcontrollers: Often used in conjunction with microcontrollers to provide a stable clock signal.

  5. Secondary Applications:

  6. Frequency Reference: Can serve as a frequency reference in various electronic systems.
  7. Audio Applications: Used in audio equipment for precise timing requirements.
  8. Medical Devices: Employed in medical devices where precise timing is essential for accurate operation.

Alternative Parts

If the CM41532768EZFT is not available or suitable for your application, you may consider the following alternatives: - CM41532768EZFT (same specifications) - Other kHz crystals from Citizen Finedevice Co Ltd with similar specifications

Embedded Modules

The CM41532768EZFT crystal oscillator is commonly used in various embedded modules that require precise timing: - Real-Time Clock (RTC) modules - Timing control modules - Audio processing modules

In summary, the CM41532768EZFT is a reliable and precise kHz crystal oscillator designed for surface mount applications, offering high stability and low ESR. Its wide operating temperature range and RoHS compliance make it suitable for a variety of electronic devices requiring accurate timing control.