Citizen Finedevice Co Ltd HCM4912000393ABJT
Citizen Finedevice Co Ltd HCM4912000393ABJT
feed

Citizen Finedevice Co Ltd HCM4912000393ABJT

Manufacturer No:

HCM4912000393ABJT

Utmel No:

474-HCM4912000393ABJT

Package:

HC-49/US

ECAD Model:

Description:

CRYSTAL 12.000393MHZ 18PF SMD

Quantity:

Unit Price: $0.330179

Ext Price: $0.33

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 10

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.330179

    $0.33

  • 10

    $0.311490

    $3.11

  • 100

    $0.293858

    $29.39

  • 500

    $0.277225

    $138.61

  • 1000

    $0.261533

    $261.53

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
HCM4912000393ABJT information

Specifications
Documents & Media
Product Details
Citizen Finedevice Co Ltd HCM4912000393ABJT technical specifications, attributes, parameters and parts with similar specifications to Citizen Finedevice Co Ltd HCM4912000393ABJT.
  • Type
    Parameter
  • Factory Lead Time
    15 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    HC-49/US
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -10°C~60°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    HCM49
  • Published
    2011
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.449Lx0.185W 11.40mmx4.70mm
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    MHz Crystal
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    12.000393MHz
  • Frequency Stability

    the variation of output frequency of a crystal oscillator due to external conditions like temperature variation, voltage variation, output load variation, and frequency aging.

    ±50ppm
  • ESR (Equivalent Series Resistance)

    Equivalent Series Resistance (ESR) is a parameter that describes the internal resistance of a capacitor or an inductor in an electronic circuit. It represents the total resistance that is present in series with the ideal capacitance or inductance of the component. ESR is typically caused by factors such as the resistance of the conductive materials used in the component, the connections within the component, and the dielectric material used. A lower ESR value is desirable in electronic components as it indicates better performance and efficiency, especially in applications where high-frequency signals or rapid changes in voltage are involved. ESR is an important parameter to consider when selecting components for applications such as power supplies, filtering circuits, and signal processing.

    80Ohms
  • Load Capacitance

    the amount of capacitance measured or computed across the crystal terminals on the PCB. Frequency Tolerance. Frequency tolerance refers to the allowable deviation from nominal, in parts per million (PPM), at a specific temperature, usually +25°C.

    18pF
  • Operating Mode

    A phase of operation during the operation and maintenance stages of the life cycle of a facility.

    Fundamental
  • Frequency Tolerance

    the maximum allowable deviation from the nominal crystal frequency at a specified temperature, usually 25℃. The recommended frequency tolerance of the crystal over the manufacturing process is ±50 ppm.

    ±30ppm
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.169 4.30mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Citizen Finedevice Co Ltd HCM4912000393ABJT.

Product Description

Description

The HCM4912000393ABJT is a high-quality MHz crystal oscillator designed by Citizen Finedevice Co Ltd. This crystal oscillator operates within the MHz frequency range, offering precise timing solutions for various electronic applications. With its fundamental operating mode and robust construction, it ensures reliable performance in a wide range of environments.

Features

  • Frequency: 12.000393 MHz - Provides precise timing for digital circuits.
  • Frequency Stability: ±50 ppm - Ensures consistent operation over temperature changes.
  • Frequency Tolerance: ±30 ppm - Offers tight frequency control for critical applications.
  • Equivalent Series Resistance (ESR): 80 Ohms - Minimizes signal loss and ensures efficient energy transfer.
  • Load Capacitance: 18 pF - Optimized for surface mount technology (SMT) applications.
  • Operating Temperature Range: -10°C to 60°C - Compatible with a broad range of operating conditions.
  • Mounting Type: Surface Mount (SMT) - Facilitates easy integration into modern PCB designs.
  • Package/Case: HC-49/US - Standard package suitable for most crystal oscillator applications.
  • Packaging: Tape & Reel (TR) - Convenient packaging for automated assembly processes.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental safety.

Applications

  1. Primary Applications:
  2. Timing circuits in digital communication systems
  3. Clock generation in microcontrollers and embedded systems
  4. Frequency control in audio equipment and audio processing units

  5. Secondary Applications:

  6. Medical devices requiring precise timing
  7. Industrial control systems needing stable frequency sources
  8. Automotive electronics requiring reliable timing solutions

Alternative Parts

For those looking for alternative parts with similar specifications, consider the following options: - HCM4912000393ABJT is part of the HCM49 series, which includes other MHz crystals with slightly different frequencies but similar characteristics.

Embedded Modules

This MHz crystal oscillator is commonly used in various embedded modules, including: - Microcontroller boards like Arduino or Raspberry Pi - Communication modules such as Wi-Fi or Bluetooth modules - Audio processing modules used in audio equipment

By integrating the HCM4912000393ABJT into these modules, designers can ensure reliable and precise timing solutions that meet the demands of modern electronic systems.